Type LP radial snap-in aluminum electrolytic capacitors are small in size and are rated for low voltage applications. Their durable construction guarantees a long life while operating up to 105 ºC with a stable ESR. These features make the Type LP ideal for use in switch-mode power supplies.
105 ºC Snap-In Aluminum Electrolytic Capacitors 150µF 200V
150µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.65Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 150UF 20% 200V SNAP
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LP151M200C1P3 | 2002-LP151M200C1P3 | 338-4093-ND | LP151M200C1P3 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 200 volts | 200 volts | 200 volts |