The MLP401M200EK0C is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch EK case, weighs 30 g typical, and is rated for 200 Vdc with 400 µF capacitance and ±20% tolerance. Maximum ESR is 388 mΩ at 120 Hz, rated ripple current is 1.9 A at 85 °C, and core temperature does not exceed 88 °C. It operates from -55 °C to +85 °C, supports 50-year life at +45 °C, and withstands 80,000 feet altitude. Terminal style is two leads with no tabs. Ripple current capability doubles with a heatsink. ESL is less than 30 nH at 1 MHz. It meets MIL-STD-202 vibration standards.
400µF 200V Aluminum Electrolytic Capacitors FlatPack 388mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 400µF 200V
The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2” height with 50 year’s life at +45 ºC. The MLP is the square-peg component that fi ts the square-holes in electronic assemblies.
CAP ALUM 400UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP401M200EK0C | MLP401M200EK0C-ND | 2002-MLP401M200EK0C | MLP401M200EK0C | MLP401M200EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |