MLPS403M010EH0C is a 10 Vdc, 10,000 µF aluminum electrolytic capacitor in the MLPS Flatpack series, designed for low-profile, high-reliability applications at 105 °C. It has a case size of 0.60 in wide, 1.81 in high, and 2.50 in long, with bare copper wire terminals rated for 20 A max. The capacitor is rated for 10,000 hours of life at rated voltage and ripple current at 105 °C, with ESR of 36 mΩ at 120 Hz and ripple current capability of 2.86 A at 120 Hz. It operates from -55 °C to 105 °C and features a welded seal for long-term reliability. The case is aluminum with a stainless steel sleeve, and mounting tabs are welded to the case. Capacitance tolerance is ±20%.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 40000µF 10V
CAP ALUM 40000UF 20% 10V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS403M010EH0C | 2002-MLPS403M010EH0C | 338-MLPS403M010EH0C-ND | MLPS403M010EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 40000 microF | 40000 microF | 40000 microF | 40000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |