The MLP562M063EB1A is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in compact electronics. It features a 3.0-inch case length (EB), 5600 µF capacitance at 63 Vdc, and a ±20% tolerance. It has a maximum ESR of 101 mΩ at 120 Hz and a rated ripple current of 3.7 A at 85 °C with no heatsink. Operating from -55 °C to +85 °C, it supports 50-year life at +45 °C with a nearly hermetic welded seal. Thermal resistance is 1.3 °C/W with polyester insulation on both sides. The case is aluminum with 18 AWG copper wire terminals and is rated for 10g vibration per MIL-STD-202. The part is a variant of the MLP-EB series, sharing core specifications including voltage range, endurance, and low profile. The '1A' suffix indicates an optional insulation or mounting configuration not altering performance.
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
5600µF 63V Aluminum Electrolytic Capacitors FlatPack, Tabbed 36mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5600µF 63V
CAP ALUM 5600UF 20% 63V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP562M063EB1A | MLP562M063EB1A | MLP562M063EB1A-ND | 2002-MLP562M063EB1A | MLP562M063EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |