The MLPS691M200EA0C is a flatpack aluminum electrolytic capacitor designed for high-reliability power supplies operating at 105 °C. It has a rated voltage of 200 Vdc, capacitance of 690 µF, and a capacitance tolerance of ±20%. The capacitor measures 0.60 inches in height, 1.81 inches in width, and 2.00 inches in length, with bare case terminals. It supports a typical ripple current of 0.93 A at 120 Hz and 1.47 A at 20 kHz at 105 °C, with a maximum surge voltage of 250 Vdc. The unit is rated for 10,000 hours of life at rated voltage and ripple current at 105 °C, features a welded seal for resistance to dry-out, and is constructed with an aluminum case and stainless steel sleeve. Operating temperature range is -55 °C to 105 °C.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 690µF 200V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 690UF 20% 200V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS691M200EA0C | 2002-MLPS691M200EA0C | MLPS691M200EA0C | 338-MLPS691M200EA0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 690 microF | 690 microF | 690 microF | 690 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |