The MLP332M063EA0A is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length (EA), 63 Vdc rated voltage, 3300 µF capacitance, and ±20% tolerance. The part achieves a ripple current capability of 5.2 A at 120 Hz and 5.8 A at 20 kHz, with a maximum ESR of 64 mΩ at 25 °C. Tested to withstand 85 °C ambient temperature and 88 °C internal core temperature, it supports a 50-year operational life at 45 °C. The case is constructed of aluminum with 18 AWG copper wire terminals and is compatible with external heatsinking to double ripple current capacity. It meets vibration standards per MIL-STD-202 and IEC 60068-2-6, and operates from -55 °C to +85 °C.
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
3300µF 63V Aluminum Electrolytic Capacitors FlatPack, Tabbed 64mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 63V
CAP ALUM 3300UF 20% 63V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP332M063EA0A | MLP332M063EA0A | MLP332M063EA0A-ND | 2002-MLP332M063EA0A | MLP332M063EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |