The MLSG501M100EK0A is a flatpack aluminum electrolytic capacitor in a 1.5-inch case length with stainless steel housing, rated for 100 Vdc and 500 µF capacitance with ±20% tolerance. It has a maximum ESR of 355 mΩ at 25 °C and 248 mΩ at 120 kHz, and a ripple current rating of 5.4 A at 120 Hz and 6.4 A at 120 kHz at 85 °C. The capacitor operates from −55 °C to +125 °C and is rated for 5000 hours of life at 125 °C and rated voltage. It meets MIL-STD-202 vibration standards with 10g capability when mounted with standard tabs. The terminals are 18 AWG copper wire with 60/40 tin-lead electroplate. Thermal resistance from case to ambient is 4.3 °C/W without heatsink. The case dimensions include a 0.156-inch slot and a maximum height of 1.75 inches.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
500µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 355mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 500µF 100V
CAP ALUM 500UF 20% 100V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG501M100EK0A | MLSG501M100EK0A | MLSG501M100EK0A-ND | 2002-MLSG501M100EK0A | MLSG501M100EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |