The THA402M040AC0C is a 40 Vdc, 4000 µF aluminum electrolytic capacitor in the Thinpack™ series, with a 53.8 mm case length and bare can mounting. It has a maximum ESR of 0.07 Ω at 25 °C, rated for 2.50 A ripple current at 120 Hz and 3.00 A at 20 kHz under 65 °C ambient conditions. The capacitor operates from -55 °C to +85 °C up to 300 Vdc and features a 5000-hour life at 85 °C for production from 2020 onward. It complies with vibration testing of 10g across 10 to 2000 Hz and maintains a profile of 8.2 mm. Rated for 48 Vdc surge at 25 °C, it is designed for high-energy-density bulk storage in low-profile circuits.
4000µF 40V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 4000µF 40V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4000UF 20% 40V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA402M040AC0C | THA402M040AC0C-ND | 2002-THA402M040AC0C | THA402M040AC0C | THA402M040AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4000 microF | 4000 microF | 4000 microF | 4000 microF | 4000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |