The MLPS383M016EB0C is a 16 Vdc, 38,000 µF aluminum electrolytic capacitor in a flatpack format, designed for high-reliability applications at 105 °C with a low-profile, welded-seal construction. It measures 0.60 inches in height, 1.81 inches in width, and 3.00 inches in length, with straight leads and no mounting tabs. The capacitor has a maximum ESR of 28 mΩ at 120 Hz and a ripple current rating of 3.32 Arms at 105 °C. It supports a temperature range of -55 °C to 105 °C and is rated for 10,000 hours of operation at maximum rated voltage and ripple current. The case is aluminum with a stainless steel sleeve, and terminals are copper wire with 60/40 tin/lead electroplate, capable of carrying up to 20 A. It complies with the specified endurance and life test criteria, including capacitance retention and leakage current limits under prolonged stress conditions.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 38000µF 16V
CAP ALUM 38000UF 20% 16V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS383M016EB0C | MLPS383M016EB0C | 2002-MLPS383M016EB0C | 338-MLPS383M016EB0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 38000 microF | 38000 microF | 38000 microF | 38000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |