The MLPS153M025EH0C is a 105°C Flatpack aluminum electrolytic capacitor with a capacitance of 15,000 µF, a rated voltage of 25 Vdc, and a case code EH measuring 0.60 in width, 1.81 in height, and 2.50 in length. It has an ESR of 35 mΩ at 120 Hz and 31 mΩ at 20 kHz, with a typical ripple current capability of 2.77 A at 120 Hz and 3.08 A at 20 kHz at 105°C. The capacitor features a welded seal, stainless steel sleeve, and copper wire terminals with 60/40 tin/lead electroplate. It is rated for a 10,000-hour life at rated voltage and ripple current at 105°C, and meets vibration standards up to 20 g peak for non-HV variants. Operating temperature range is -55°C to 105°C.
CAP ALUM 15000UF 20% 25V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 15000µF 25V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS153M025EH0C | 338-MLPS153M025EH0C-ND | MLPS153M025EH0C | 2002-MLPS153M025EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |