The MLPS143M035EB0C is a 105°C flatpack aluminum electrolytic capacitor with a rated voltage of 35 Vdc and a capacitance of 14,000 µF, offering a capacitance tolerance of ±20%. It features a low-profile welded-seal design with a case dimension of 0.60 in height, 1.81 in width, and 3.00 in length, and is mounted with straight leads and no mounting tabs. The capacitor has a maximum ESR of 30 mΩ at 120 Hz and a rated ripple current of 3.21 A at 105°C. It operates over a temperature range of -55°C to 105°C and has been life-tested for 10,000 hours at rated voltage and ripple current at 105°C. The case is aluminum with a stainless steel sleeve, and the terminals are copper wire with 60/40 tin/lead electroplate rated for 20 A maximum. The part meets endurance specifications for capacitance retention, ESR, and leakage current after extended operation under stress conditions.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 35V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 14000UF 20% 35V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS143M035EB0C | 2002-MLPS143M035EB0C | MLPS143M035EB0C | 338-MLPS143M035EB0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |