The MLP562M063EB0C is an aluminum electrolytic capacitor in the MLP 85°C Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), a capacitance of 5600 µF, a rated voltage of 63 Vdc, and a capacitance tolerance of ±20%. The part has a maximum ESR of 101 mΩ at 120 Hz and a ripple current rating of 3.7 A at 85°C without a heatsink. It operates from -55°C to +85°C and maintains a 50-year service life at +45°C with a welded, nearly hermetic seal. The case is aluminum with 18 AWG copper wire terminals, and the part supports mounting via two leads without tabs. It meets MIL-STD-202 vibration standards with 10g amplitude and complies with endurance and shelf life tests at +85°C. Thermal resistance and ripple current can be doubled with an external heatsink.
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5600µF 63V
5600µF 63V Aluminum Electrolytic Capacitors FlatPack 36mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 5600UF 20% 63V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP562M063EB0C | MLP562M063EB0C | 2002-MLP562M063EB0C | MLP562M063EB0C-ND | MLP562M063EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |