280µF 450V Aluminum Electrolytic Capacitors FlatPack 585mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 280µF 450V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 280UF 20% 450V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP281M450EB1C | MLP281M450EB1C-ND | 2002-MLP281M450EB1C | MLP281M450EB1C | MLP281M450EB1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 280 microF | 280 microF | 280 microF | 280 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |