The THA211M350AD0C is a Thinpack™ aluminum electrolytic capacitor with a 66.5 mm length, rated for 350 Vdc and 210 µF, designed for high energy density in low-profile applications. It has an 8.2 mm profile and a 5000 hour life at 85 °C. The capacitor operates from -55 °C to +85 °C for voltages up to 300 Vdc and -40 °C to 85 °C for voltages ≥350 Vdc. It features a capacitance tolerance of ±20%, a maximum ESR of 1.12 Ω at 25 °C, and a ripple current rating of 0.80 A at 120 Hz and 1.44 A at 20 kHz under 65 °C ambient conditions. The case is bare aluminum with two leads, and the part meets vibration requirements of 10g in all directions.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 210µF 350V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
210µF 350V Aluminum Electrolytic Capacitors FlatPack 1.12Ohm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 210UF 20% 350V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA211M350AD0C | 2002-THA211M350AD0C | THA211M350AD0C | THA211M350AD0C-ND | THA211M350AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 210 microF | 210 microF | 210 microF | 210 microF | 210 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |