Cornell Dubilier Aluminum Electrolytic Capacitors MLS112M075EK1A

Description
1100µF 75V Aluminum Electrolytic Capacitors FlatPack, Tabbed 112mOhm @ 120Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1100µF 75V Aluminum Electrolytic Capacitors FlatPack, Tabbed 112mOhm @ 120Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MLS112M075EK1A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS112M075EK1A-ND
Aluminum Electrolytic Capacitors MLS112M075EK1A-ND
1100µF 75V Aluminum Electrolytic Capacitors FlatPack, Tabbed 112mOhm @ 120Hz 10000 Hrs @ 85°C

1100µF 75V Aluminum Electrolytic Capacitors FlatPack, Tabbed 112mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - MLS112M075EK1A - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
MLS112M075EK1A
Aluminum Electrolytic Capacitor MLS112M075EK1A
The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond 125 °C. The MLS is perfect for hi-rel military systems and applications operating above 85 °C.

The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond 125 °C. The MLS is perfect for hi-rel military systems and applications operating above 85 °C.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-MLS112M075EK1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS112M075EK1A
Aluminum Electrolytic Capacitors 2002-MLS112M075EK1A
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1100µF 75V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1100µF 75V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS112M075EK1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MLS112M075EK1A
Capacitors - Aluminum Electrolytic Capacitors MLS112M075EK1A
CAP ALUM 1100UF 20% 75V FLATPACK

CAP ALUM 1100UF 20% 75V FLATPACK

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MLS112M075EK1A-ND MLS112M075EK1A 2002-MLS112M075EK1A MLS112M075EK1A
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details