United Chemi-Con, Inc. Ceramic Capacitors KTS101B335M55N0T00

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors 1202-KTS101B335M55N0T00
Capacitors

Capacitors

Supplier's Site Datasheet
Ceramic Capacitors - 565-4688-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4688-2-ND
Ceramic Capacitors 565-4688-2-ND
3.3µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

3.3µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4688-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4688-1-ND
Ceramic Capacitors 565-4688-1-ND
3.3µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

3.3µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-4688-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4688-6-ND
Ceramic Capacitors 565-4688-6-ND
3.3µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

3.3µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Aluminum Electrolytic Capacitor - KTS101B335M55N0T00 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
KTS101B335M55N0T00
Aluminum Electrolytic Capacitor KTS101B335M55N0T00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Ceramic Capacitors - KTS101B335M55N0T00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KTS101B335M55N0T00
Ceramic Capacitors KTS101B335M55N0T00
CAP CER 3.3UF 100V X7R 2220

CAP CER 3.3UF 100V X7R 2220

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - KTS101B335M55N0T00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KTS101B335M55N0T00
Capacitors - Ceramic Capacitors KTS101B335M55N0T00
CAP CER 3.3UF 100V X7R 2220

CAP CER 3.3UF 100V X7R 2220

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Richardson RFPD ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-KTS101B335M55N0T00 565-4688-2-ND 565-4688-6-ND KTS101B335M55N0T00 KTS101B335M55N0T00 KTS101B335M55N0T00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Aluminum Electrolytic Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Packing Method Bulk; Bulk Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details