The MLS821M200EB0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with a rated voltage of 200 Vdc, capacitance of 820 µF, and a ±20% tolerance, housed in a stainless steel case measuring 3.0 inches in length and weighing 92 g typical. It features a near-hermetic welded seal, supports a maximum ripple current of 7.7 A at 120 Hz and 10.0 A at 20 kHz with an ESR of 172 mΩ at 25 °C, and is rated for a 100-year expected operating life. Operating temperature ranges from −55 °C to +125 °C, with endurance tests conducted at 85 °C for 10,000 hours and at 125 °C for 2,000 hours under rated voltage. Vibration capability is 30g for the 3.0 inch case length when additional mounting restraint is applied, compliant with MIL-STD-202 and IEC 60068-2-6. Terminals are 18 AWG copper wire with 60/40 tin-lead electroplate, rated for 20 A maximum.
The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2” height with 50 year’s life at +45C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
820µF 200V Aluminum Electrolytic Capacitors FlatPack 172mOhm 10000 Hrs @ 85°C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 820µF 200V
CAP ALUM 820UF 20% 200V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS821M200EB0C | MLS821M200EB0C | 338-1384-ND | 2002-MLS821M200EB0C | MLS821M200EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |