The MLSG281M200EK1A is a Flatpack™ aluminum electrolytic capacitor with a stainless-steel case, rated for 200 Vdc and 280 µF capacitance with ±20% tolerance in a 1.5-inch case length. It has a maximum ESR of 426 mΩ at 120 Hz and 25 °C, and a ripple current capability of 4.9 A at 85 °C. The capacitor operates from -55 °C to +125 °C, with an endurance life of 5000 hours at 125 °C and rated voltage. Its terminals are 18 AWG copper wire with 60/40 tin-lead electroplate, and it includes polyester insulation and hook leads. The device meets MIL-STD-202 and IEC 60068-2-6 vibration standards, with vibration capability up to 10g for the standard configuration without additional mounting restraint. The ESL is no more than 30 nH at 1 MHz, measured 1/4 inch from the case.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
280µF 200V Aluminum Electrolytic Capacitors FlatPack, Tabbed 426mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 280µF 200V
CAP ALUM 280UF 20% 200V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG281M200EK1A | MLSG281M200EK1A | MLSG281M200EK1A-ND | 2002-MLSG281M200EK1A | MLSG281M200EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 280 microF | 280 microF | 280 microF | 280 microF | 280 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |