KEMET Electronics Corporation Polymer Capacitors T527I476M010ATE200

Description
KEMET T527I476M010ATE200
Request a Quote Datasheet
Description
KEMET T527I476M010ATE200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 8135921P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8135921P
Polymer Capacitors 8135921P
KEMET T527I476M010ATE200

KEMET T527I476M010ATE200

Supplier's Site
Polymer Capacitors - 8135921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8135921
Polymer Capacitors 8135921
KEMET T527I476M010ATE200

KEMET T527I476M010ATE200

Supplier's Site
Polymer Capacitors - 1696822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1696822
Polymer Capacitors 1696822
KEMET T527I476M010ATE200

KEMET T527I476M010ATE200

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 333-04 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 333-04
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Aluminum Polymer Capacitor - T527I476M010ATE200 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
T527I476M010ATE200
Aluminum Polymer Capacitor T527I476M010ATE200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
SMD 47uF 10V Capacitor
70-T527I476M010ATE200
SMD 47uF 10V Capacitor 70-T527I476M010ATE200
47uF 10V 1206 Tantalum Capacitor, SMD, 20% Tol Product overview: T527I476M010ATE200 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T527I476M010ATE20 0 can be used for catalog matching and distributor lookup.

47uF 10V 1206 Tantalum Capacitor, SMD, 20% Tol Product overview: T527I476M010ATE200 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T527I476M010ATE200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-10532-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10532-6-ND
Tantalum - Polymer Capacitors 399-10532-6-ND
47µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-10532-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10532-2-ND
Tantalum - Polymer Capacitors 399-10532-2-ND
47µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-10532-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10532-1-ND
Tantalum - Polymer Capacitors 399-10532-1-ND
47µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Cap, Tant, Polymer, 47Uf, 10V, Case I; Capacitance Kemet - 42AC9647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 47Uf, 10V, Case I; Capacitance Kemet
42AC9647
Cap, Tant, Polymer, 47Uf, 10V, Case I; Capacitance Kemet 42AC9647
CAP, TANT, POLYMER, 47UF, 10V, CASE I; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:I; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 47UF, 10V, CASE I; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:I; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Tant, Polymer, 47Uf, 10V, 1206; Capacitance Kemet - 39X0244 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 47Uf, 10V, 1206; Capacitance Kemet
39X0244
Cap, Tant, Polymer, 47Uf, 10V, 1206; Capacitance Kemet 39X0244
CAP, TANT, POLYMER, 47UF, 10V, 1206; Capacitance:47µF; Voltage Rating:10V; Product Range:T527 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:I; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°CRoHS Compliant: Yes

CAP, TANT, POLYMER, 47UF, 10V, 1206; Capacitance:47µF; Voltage Rating:10V; Product Range:T527 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:I; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°CRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 10V, Tant, Polymer, I Rohs Compliant Kemet - 69AH3109 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Polymer, I Rohs Compliant Kemet
69AH3109
Cap, 47Uf, 10V, Tant, Polymer, I Rohs Compliant Kemet 69AH3109
CAP, 47UF, 10V, TANT, POLYMER, I ROHS COMPLIANT: YES

CAP, 47UF, 10V, TANT, POLYMER, I ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T527I476M010ATE200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T527I476M010ATE200
Capacitors - Tantalum - Polymer Capacitors T527I476M010ATE200
CAP TANT POLY 47UF 10V 1206

CAP TANT POLY 47UF 10V 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8135921P 8135921 T527I476M010ATE200 70-T527I476M010ATE200 399-10532-6-ND 399-10532-2-ND 42AC9647 39X0244 69AH3109 T527I476M010ATE200
Product Name Polymer Capacitors Polymer Capacitors Connectors,Interconnects Aluminum Polymer Capacitor SMD 47uF 10V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, Tant, Polymer, 47Uf, 10V, Case I; Capacitance Kemet Cap, Tant, Polymer, 47Uf, 10V, 1206; Capacitance Kemet Cap, 47Uf, 10V, Tant, Polymer, I Rohs Compliant Kemet Capacitors - Tantalum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 47 microF 0.2200 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 225AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers