The THA302M060AD0C is a Thinpack™ aluminum electrolytic capacitor rated for 60 Vdc, with a capacitance of 3000 µF, a maximum ESR of 0.04 Ω at 20 kHz, and a ripple current rating of 3.30 A at 120 Hz and 3.96 A at 20 kHz at 85 °C. It has a case length of 66.5 mm and a profile of 8.2 mm. The capacitor operates from -55 °C to +85 °C for voltages up to 300 Vdc and -40 °C to 85 °C for voltages of 350 Vdc and above. It is rated for 5000 hours of life at 85 °C with a capacitance tolerance of ±20%. The terminals are 20 AWG copper wire with tin electroplate. The case is aluminum, and the capacitor supports vibration up to 10g under appropriate mounting restraint.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 3000µF 60V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3000µF 60V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 85°C
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA302M060AD0C | 2002-THA302M060AD0C | THA302M060AD0C | THA302M060AD0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 3000 microF | 3000 microF | 3000 microF | 3000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |