The MLPS241M450EH0C is a 450 Vdc, 240 µF, very low profile aluminum electrolytic capacitor in the MLPS/MLPSR FlatpackTM series, designed for high-reliability applications at 105 °C. It features a welded seal, stainless steel sleeve, and bare case dimensions of 0.60 in width, 1.81 in height, and 2.50 in length. The capacitor has a rated ripple current of 0.58 A at 120 Hz and 0.93 A at 20 kHz, with a maximum ESR of 825 mΩ at 25 °C and 569 mΩ at 20 kHz. It is rated for 10,000 hours of life at rated voltage and ripple current at 105 °C, with capacitance tolerance of ±20%. The case is constructed from aluminum with a non-conductive polyester wrap, and terminals are copper wire with brite tin electroplate. The part supports vibration resistance up to 20 g peak when designated as HV, though HV status is not confirmed for this variant.
CAP ALUM 240UF 20% 450V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 240µF 450V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS241M450EH0C | 338-MLPS241M450EH0C-ND | MLPS241M450EH0C | 2002-MLPS241M450EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 240 microF | 240 microF | 240 microF | 240 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |