The MLSG952M010JK0C is a slimpack aluminum electrolytic capacitor with a stainless steel case, rated for 10 Vdc and 9500 µF capacitance, fitting a 1.5-inch case length. It operates within a temperature range of -55 °C to +125 °C, with a DC life test of 5000 hours at rated voltage and 125 °C. The capacitor has a capacitance tolerance of ±20%, an ESR of 0.096 Ω at 120 Hz, and a ripple current rating of 6.9 A at 85 °C. It meets MIL-STD-202 and IEC 60068-2-6 for vibration, supporting up to 80 g with JK case mounting. The ESL is ≤30 nH at 1 MHz, and the part is designed for military and aerospace applications requiring a low profile and high reliability.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 9500µF 10V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
9500µF 10V Aluminum Electrolytic Capacitors FlatPack 96mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 9500UF 20% 10V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG952M010JK0C | 2002-MLSG952M010JK0C | MLSG952M010JK0C | MLSG952M010JK0C-ND | MLSG952M010JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 9500 microF | 9500 microF | 9500 microF | 9500 microF | 9500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |