The MLSG262M060JB0C is a 60 Vdc aluminum electrolytic capacitor in the SlimpackTM series, featuring a stainless steel case and a 3.0-inch case length (JB), with a capacitance of 2600 µF and a capacitance tolerance of ±20%. It has a rated ripple current of 3 A at 85 °C, an ESR of 0.047 Ω at 120 Hz, and a maximum ESL of 30 nH. The capacitor is rated for 5000 hours at 125 °C and 105 °C, and withstands 80 g vibration with appropriate mounting. It operates from −55 °C to +125 °C and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Terminals are 18 AWG copper wire with tin-lead electroplate. The case is designed for low-profile mounting and supports high reliability applications.
2600µF 60V Aluminum Electrolytic Capacitors FlatPack 47mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 2600µF 60V
CAP ALUM 2600UF 20% 60V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG262M060JB0C | MLSG262M060JB0C-ND | MLSG262M060JB0C | 2002-MLSG262M060JB0C | MLSG262M060JB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2600 microF | 2600 microF | 2600 microF | 2600 microF | 2600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |