Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 110µF 300V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
110µF 300V Aluminum Electrolytic Capacitors FlatPack 900mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 110UF 20% 300V FLATPACK
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-THA111M300AA1C | THA111M300AA1C | THA111M300AA1C-ND | THA111M300AA1C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF |
| WVDC | 300 volts | 300 volts | 300 volts | |
| Packing Method | Carton | Bulk | Bulk; Bulk |