The MLSH401M100JK0C is a hermetically sealed aluminum electrolytic capacitor designed for high-reliability power electronics applications, rated for operation from -55 °C to +125 °C at up to 100 Vdc. It has a capacitance of 400 µF with ±20% tolerance, a maximum ESR of 0.960 Ω at 120 Hz, and a ripple current rating of 2.1 A at 85 °C case temperature. The device is packaged in a 1.5-inch stainless steel case with 18 AWG copper wire terminals and is rated for 5000 hours of DC life at 125 °C and rated voltage. It meets MIL-STD-202, Method 204, Condition H for vibration resistance up to 80g and has no dry-out due to its glass-to-metal seal. The case is non-insulated (JK code) with two leads and no tabs (C mounting style).
400µF 100V Aluminum Electrolytic Capacitors Radial 5000 Hrs @ 125°C
125 °C Hermetic Slimpack, Aluminum Electrolytic Capacitor 400µF 100V
The world’s only hermetically sealed aluminum electrolytic capacitor with glass-to-metal seal, type MLSH has extraordinary long life and rugged construction for the most demanding power electronics applications.
Type MLSH has superior capacitance retention compared to axial wet tantalum capacitors at -55 C. Packaged in a robust stainless steel case capable of withstanding 80g’s, it replaces 3 or more axial wet tantalum capacitors in parallel. Unlike wet tantalums that require voltage derating at temperatures above 85 C, type MLSH capacitors are rated for full operating voltage at 125 C and tested to 5000 hrs at rated voltage and temperature.
Highlights
CAP ALUM 400UF 20% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSH401M100JK0C | 338-4253-ND | 2002-MLSH401M100JK0C | MLSH401M100JK0C | MLSH401M100JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |