The MLP152M080EK1A is a low-profile aluminum electrolytic capacitor in the Flatpack(TM) series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 1.5 inches, a rated voltage of 80 Vdc, and a capacitance of 1500 µF with a tolerance of ±20%. The capacitor features a 50-year life at +45°C, a maximum case temperature of 85°C, and a ripple current capability of 3.6 A at 120 Hz and 4.2 A at 20 kHz. It includes mounting tabs and has an ESL of less than 30 nH at 1 MHz. The case is made of aluminum, with 18 AWG copper wire terminals and a typical weight of 30 g. Thermal performance allows for double the ripple current when heatsinked, with an internal core temperature limit of 88°C. The part meets MIL-STD-202 vibration standards and operates from -55°C to +85°C depending on voltage.
1500µF 80V Aluminum Electrolytic Capacitors FlatPack, Tabbed 106mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1500µF 80V
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
CAP ALUM 1500UF 20% 80V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP152M080EK1A | MLP152M080EK1A-ND | 2002-MLP152M080EK1A | MLP152M080EK1A | MLP152M080EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |