The THA281M200AC0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high-energy-density bulk storage in space-constrained circuits. It has a capacitance of 280 µF, a rated voltage of 200 Vdc, and a maximum ESR of 0.53 Ω at 25 °C at 120 Hz. The part is mounted with two leads, features a bare can construction, and measures 53.8 mm in length. It supports a maximum ripple current of 0.90 A at 65 °C ambient temperature at 120 Hz and is rated for 5000 hours of operation at 85 °C with rated voltage. The operating temperature range is -55 °C to +85 °C for voltages up to 300 Vdc. The capacitor complies with vibration requirements of 10g across 10 to 2000 Hz and is rated for altitude up to 80,000 feet. It does not include insulation, as indicated by the '0' in the part number.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 280µF 200V
280µF 200V Aluminum Electrolytic Capacitors FlatPack 530mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 280UF 20% 200V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA281M200AC0C | THA281M200AC0C | 2002-THA281M200AC0C | THA281M200AC0C-ND | THA281M200AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 280 microF | 280 microF | 280 microF | 280 microF | 280 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |