The MLSG401M200EA0A is a flatpack aluminum electrolytic capacitor with a stainless-steel case, rated for 200 Vdc and 400 µF, in a 2.0-inch case length. It operates from -55 °C to +125 °C and has a DC life of 5000 hours at rated voltage and 125 °C. The part has a capacitance tolerance of ±20%, a maximum ESR of 285 mΩ at 120 Hz, and a ripple current rating of 6.0 A at 85 °C. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards when properly mounted. The terminals are 18 AWG copper wire with 60/40 tin-lead electroplate, rated for 20 amps maximum. A polyester insulation layer is present, and the thermal resistance from case to ambient is 2.0 °C/W when heatsinked.
400µF 200V Aluminum Electrolytic Capacitors FlatPack, Tabbed 285mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 400µF 200V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 400UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG401M200EA0A | MLSG401M200EA0A-ND | 2002-MLSG401M200EA0A | MLSG401M200EA0A | MLSG401M200EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |