The MLSG592M040JB0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, rated for 40 Vdc and 5900 µF capacitance, in a JB case with a 3.0-inch length. It operates from -55 °C to +125 °C with a capacitance tolerance of ±20%, a rated DC life of 5000 hours at 125 °C, and a maximum ripple current of 3 A at 85 °C case temperature. The part meets MIL-STD-202 and IEC 60068-2-6 for vibration, with a 80 g rating due to its JB case mounting. ESR at 120 Hz is 0.045 Ω, and at 10 kHz is 0.043 Ω. The case dimensions are 1.0 inch by 0.5 inch, fitting tight spaces for military and aerospace applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5900µF 40V Aluminum Electrolytic Capacitors FlatPack 45mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 5900µF 40V
CAP ALUM 5900UF 20% 40V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG592M040JB0C | MLSG592M040JB0C | MLSG592M040JB0C-ND | 2002-MLSG592M040JB0C | MLSG592M040JB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5900 microF | 5900 microF | 5900 microF | 5900 microF | 5900 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |