The MLPS303M016EH0C is a 16 Vdc, 30,000 µF aluminum electrolytic capacitor in a FlatpackTM low-profile package measuring 0.60 in × 1.81 in × 2.50 in. It has a maximum ESR of 33 mΩ at 120 Hz and a rated ripple current of 2.85 Arms at 105 °C. The capacitor operates from -55 °C to 105 °C, features a welded seal for long-term reliability, and is life-tested for 10,000 hours at rated voltage and ripple current. Its terminals are copper wire with 60/40 tin/lead electroplate, rated to 20 A. The case is aluminum with a stainless steel sleeve, and mounting tabs are welded to the case.
CAP ALUM 30000UF 20% 16V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 30000µF 16V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS303M016EH0C | 338-MLPS303M016EH0C-ND | MLPS303M016EH0C | 2002-MLPS303M016EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 38000 microF | 30000 microF | 30000 microF | 30000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |