Cornell Dubilier Aluminum Electrolytic SEK221M025ST

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 120 Hz, 105°C ESR: 970 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 120 Hz, 105°C ESR: 970 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SEK221M025ST is a radial leaded aluminum electrolytic capacitor rated for 220 µF at 25 Vdc with ±20% tolerance, designed for general purpose coupling, decoupling, and filtering applications. It measures 8.0 mm in diameter and 11.0 mm in length, with a lead spacing of 3.5 mm and a lead diameter of 0.6 mm. The capacitor operates from -55 ºC to +105 ºC, has a maximum ESR of 0.97 Ω at 120 Hz and 25 ºC, and supports a ripple current of 250 mA at 120 Hz and 105 ºC. Its load life is 2000 hours at 105 ºC under rated voltage, with capacitance change within ±20% and dissipation factor not exceeding 200% of initial limits.

Datasheet Summary
Powered by GS/AI

SEK221M025ST is a radial leaded aluminum electrolytic capacitor rated for 220 µF at 25 Vdc with ±20% tolerance, designed for general purpose coupling, decoupling, and filtering applications. It measures 8.0 mm in diameter and 11.0 mm in length, with a lead spacing of 3.5 mm and a lead diameter of 0.6 mm. The capacitor operates from -55 ºC to +105 ºC, has a maximum ESR of 0.97 Ω at 120 Hz and 25 ºC, and supports a ripple current of 250 mA at 120 Hz and 105 ºC. Its load life is 2000 hours at 105 ºC under rated voltage, with capacitance change within ±20% and dissipation factor not exceeding 200% of initial limits.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK221M025ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK221M025ST
Aluminum Electrolytic SEK221M025ST
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 120 Hz, 105°C ESR: 970 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 250 mA @ 120 Hz, 105°C
  • ESR: 970 mΩ @ 120 Hz, 25°C
  • Diameter: 8mm
  • Length: 11mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SEK221M025ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK221M025ST
Aluminum Electrolytic Capacitors 2002-SEK221M025ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 220µF 25V

105 ºC Radial Leaded Aluminum Electrolytic Capacitors 220µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308387-SEK221M025ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308387-SEK221M025ST
Capacitors - Aluminum Electrolytic Capacitors 1308387-SEK221M025ST
Win Source Part Number: 1308387-SEK221M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 970mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1723,SEK221M025S T

Win Source Part Number: 1308387-SEK221M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 500
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 970mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1723,SEK221M025ST

Buy Now Datasheet
Aluminum Electrolytic Capacitor - SEK221M025ST - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
SEK221M025ST
Aluminum Electrolytic Capacitor SEK221M025ST
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1723-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1723-ND
Aluminum Electrolytic Capacitors 338-1723-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 970mOhm 2000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 970mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK221M025ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK221M025ST
Capacitors - Aluminum Electrolytic Capacitors SEK221M025ST
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SEK221M025ST 2002-SEK221M025ST 1308387-SEK221M025ST SEK221M025ST 338-1723-ND SEK221M025ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C323U050CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers