Cornell Dubilier Aluminum Electrolytic SEK470M025ST

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 90 mA @ 120 Hz, 105°C ESR: 4.52 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 90 mA @ 120 Hz, 105°C ESR: 4.52 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK470M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 47 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 4.52 Ω at 120 Hz and 25 °C, and a ripple current rating of 90 mA at 120 Hz and 105 °C. The physical dimensions are a diameter of 5.0 mm, a length of 11.0 mm, and a lead spacing of 2.0 mm. The operating temperature range is -55 °C to +105 °C, and it is rated for 2,000 hours of load life at +105 °C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

The SEK470M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 47 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 4.52 Ω at 120 Hz and 25 °C, and a ripple current rating of 90 mA at 120 Hz and 105 °C. The physical dimensions are a diameter of 5.0 mm, a length of 11.0 mm, and a lead spacing of 2.0 mm. The operating temperature range is -55 °C to +105 °C, and it is rated for 2,000 hours of load life at +105 °C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK470M025ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK470M025ST
Aluminum Electrolytic SEK470M025ST
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 90 mA @ 120 Hz, 105°C ESR: 4.52 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 90 mA @ 120 Hz, 105°C
  • ESR: 4.52 Ω @ 120 Hz, 25°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - SEK470M025ST - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
SEK470M025ST
Aluminum Electrolytic Capacitor SEK470M025ST
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SEK470M025ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK470M025ST
Aluminum Electrolytic Capacitors 2002-SEK470M025ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 47µF 25V

105 ºC Radial Leaded Aluminum Electrolytic Capacitors 47µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308349-SEK470M025ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308349-SEK470M025ST
Capacitors - Aluminum Electrolytic Capacitors 1308349-SEK470M025ST
Win Source Part Number: 1308349-SEK470M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 4.52Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SEK470M025ST,SE K470M025ST,338-2352

Win Source Part Number: 1308349-SEK470M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 4.52Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SEK470M025ST,SEK470M025ST,338-2352

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2352-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2352-ND
Aluminum Electrolytic Capacitors 338-2352-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 4.52Ohm 2000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 4.52Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK470M025ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK470M025ST
Capacitors - Aluminum Electrolytic Capacitors SEK470M025ST
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SEK470M025ST SEK470M025ST 2002-SEK470M025ST 1308349-SEK470M025ST 338-2352-ND SEK470M025ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details