The MLP442M050EK1A is an aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a rated voltage of 50 Vdc, a capacitance of 4400 µF, and a tolerance of ±20%. It features a flatpack case (EK) measuring 1.5 inches in length, with mounting tabs and polyester insulation. The capacitor operates from -55°C to +85°C, withstands vibrations per MIL-STD-202 and IEC 60068-2-6, and has a 50-year life expectancy at +45°C. Ripple current capability can be doubled with an external heatsink, and thermal resistance from case to ambient is 2.9°C/W when unsinked. The component includes a nearly hermetic welded seal, has an ESL of less than 30 nH, and terminates in 18 AWG copper wire with tin-lead electroplate. Weight is 30 g typical.
4400µF 50V Aluminum Electrolytic Capacitors FlatPack, Tabbed 97mOhm 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 4400µF 50V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP442M050EK1A | 338-1214-ND | MLP442M050EK1A | 2002-MLP442M050EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 4400 microF | 4400 microF | 4400 microF | 4400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |