MLPS942M050EB0C is a 50 Vdc, 9400 µF aluminum electrolytic capacitor in a FlatpackTM low-profile package with dimensions 0.60 in width, 1.81 in height, and 3.00 in length. It has a maximum ESR of 31 mΩ at 120 Hz and a rated ripple current of 3.12 A at 105 °C. The capacitor features a welded seal for long-life reliability, is rated for -55 °C to 105 °C operation, and has been life-tested for 10,000 hours at rated voltage and ripple current. Terminals are copper wire with brite tin electroplate, rated for 20 A max. The case is aluminum with a stainless steel sleeve, and mounting tabs are welded to the case.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 9400µF 50V
CAP ALUM 9400UF 20% 50V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS942M050EB0C | MLPS942M050EB0C | 2002-MLPS942M050EB0C | 338-MLPS942M050EB0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 9400 microF | 9400 microF | 9400 microF | 9400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |