The MLPS891M150EA0C is a 105 °C flatpack aluminum electrolytic capacitor with a rated voltage of 150 Vdc, capacitance of 890 µF, and a tolerance of ±20%. It features a welded seal, low-profile rectangular case measuring 0.60 in × 1.81 in × 2.00 in, and copper wire terminals with 60/40 tin/lead electroplate rated for 20 A max. The capacitor has a typical ESR of 202 mΩ at 120 Hz and 127 mΩ at 20 kHz, with a rated ripple current of 0.94 A at 120 Hz and 1.47 A at 20 kHz at 105 °C. It is tested for 10,000 hours at rated voltage and ripple current at 105 °C, and supports high vibration resistance up to 20 g when specified as an HV option. The case is aluminum with a stainless steel sleeve, and mounting tabs are welded to the case.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 890µF 150V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 890UF 20% 150V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS891M150EA0C | 2002-MLPS891M150EA0C | MLPS891M150EA0C | 338-MLPS891M150EA0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 890 microF | 890 microF | 890 microF | 890 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |