Stainless Flatpack,Ultra-Long Life, Aluminum. The Type MLS extends the super performance of the MLPfrom a maximum operating temperature of 85 ºC to 125 ºC. While the MLP is inherently capable of operation at 125 ºC, its flat aluminum case can’t withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond125 ºC. The MLS is perfect for hi-rel military systems and applications operating above 85 ºC.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLS662M040EA1A |
| Product Name | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 6600 microF |