Richardson RFPD Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| AC filtering three phase execution (with FPU) capacitors consist of wound metallized polypropylene film, aluminium casing and filled with caster oil. APPLICATIONS PFC & AC filtering application UPS System Solar... | |
| ALUMINIUM CASE CAPACITORS | |
| Axial Capacitors. PCB Applications. General Characteristics: • Self-healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications. | |
| C44U, MKP Series, Aluminum case capacitors, DC Link applications. High capacitance density, high ripple current. | |
| C4DE MKP Series; LOW INDUCTANCE CAPACITORS; DC-LINK APPLICATIONS. | |
| Capacitor, film, 10 uF, +/-5% Tol, -40/+85C, Power Electronic, 450V@85C, Lead Spacing=37.5 mm | |
| Capacitor, film, 40 uF, +/-5% Tol, 470VAC, Motor Run | |
| MKP Series (Film Capacitors). Plastic Box Capacitors with radial leads. DC-Link Applications. General Characteristics: Self-Healing, High Capacitance Density, Low losses, High ripple current, High contact reliability, Suitable for high frequency... | |
| MKP Series. Aluminum Case Capacitors. AC Filter Applications. | |
| MKP Series. Aluminum Case Capacitors. DC Link Applications. | |
| MKP Series. Aluminum Case Capacitors. General Purpose Application. Screw Terminals. | |
| MKP Series. Aluminum Case Capacitors. PFC and Filter Applications. Safety Device (FPU) | |
| MKP Series. Aluminum Case Capacitors. UPS Filtering Applications. | |
| MKP Series. Box Capacitors. DC-Link Applications. General Characteristics: • Self-Healing, • High Capacitance Density, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency... | |
| MKP Series. Box Capacitors. IGBT Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications. | |
| MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications. | |
| Polypropylene metallized film with rectangular plastic box type filled with resin and 2 or 4 tinned copper wires. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Self-Healing, Low losses, High ripple current, High contact reliability, Suitable for high frequency applications | |
| The C44U Series is a polypropylene segmented metallized film with cylindrical aluminium can type filled with resin, screw terminals and plastic deck. Typical applications include DC filtering and energy storage. | |
| Type APW axial-leaded, metallized polypropylene capacitors with high capacitance values are ideal for high intensity discharge lighting and motor run applications. Flame retardant outer wrap and epoxy end seals provide... | |
| Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple... | |
| Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with... |
| << Prev | Next >> |