Richardson RFPD Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
+105 °C Metallized Polypropylene Capacitors|•High ripple current ratings|•Low ESR|•Stable capacitance versus frequency and temperature
55DC Link Series Power Film Capacitor. High reliability DC link capacitors for power inverter applications which require superior life expectancy under harsh operating conditions of wind and photovoltaic installations. Product...
Metallized Polypropylene Film Capacitors for Switching Circuits|•Switching capacitor for industrial controls|•Motor speed control|•SMPS|•High end audio|•Resonant circuits|•Induction heaters|•High frequency electronic ballasts
Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for...
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu ction heaters|•High Voltage|•High current|•High Pulse Current Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The 41L series are high performance metallized polypropylene, axial leaded capacitors designed specifically for demanding electronic applications. Applications for this series of capacitors include electronic ballasts, industrial controls, motor running,...
Type 930 axial-leaded, metallized polypropylene capacitors are available in a wide range of capacitance values in small case sizes with a flame-retardant tape wrap and epoxy end seals that provide...
Type 930C metalized polypropylene capacitors are designed for general purpose filtering applications. Their stability and low loss characteristics make them an excellent choice for blocking, filtering, bypassing, coupling and decoupling...
Type 935 axial-leaded, metallized polypropylene capacitors are designed for 20-100 kHz switching power supply input filtering, DC blocking and output filter applications where high current, high capacitance and low ESR...
Type 935 metallized polypropylene capacitors are designed for filtering applications in switching power supplies that operate in the 20-100 kHz range. Their low ESR, high current and high capacitance gives...
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low...
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features...
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high...
Type 944U Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized...

<< Prev Next >>