Richardson RFPD Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| AC Filtering capacitor consists of wound metallized polypropylene film, aluminium casing with castor oil. APPLICATIONS Output AC filtering for power converters UPS System Solar Inverters Motor Drives FEATURES Overpressure disconnection... | |
| AC Filtering capacitor consists of wound metallized polypropylene film, plastic casing sealed with epoxy. APPLICATIONS Output AC filtering for power converters UPS System Solar Inverters Motor Drives FEATURES Optimized AC... | |
| AC filtering three phase execution (with FPU) capacitors consist of wound metallized polypropylene film, aluminium casing and filled with caster oil. APPLICATIONS PFC & AC filtering application UPS System Solar... | |
| Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB)... | |
| Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Type 944U Polypropylene Film Capacitors for DC Filtering. Metallized Polypropylene Dielectric. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes... | |
| Type 944U Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized... | |
| Type 946C is a round, axial leaded metallized polypropylene capacitor with double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). The series features low... | |
| Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This... | |
| Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current... | |
| Type 947D series uses the most advanced metallized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current... | |
| Type ACF capacitors offer several robust terminal options for AC Filtering applications. ACF is designed to give high capacitance in a small package for high current and low ESR requirements. |
| << Prev | Next >> |