Richardson RFPD Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
Capacitor, film, 0.047 uF, +/-20% Tol, -40/+110C, Safety: Y2/X1, 300VAC, Lead Spacing=15 mm
Capacitor, film, 0.056 uF, +/-5% Tol, -55/+105C, Pulse, 1000V@85C, Lead Spacing=22.5 mm
Capacitor, film, 0.068 uF, +/-20% Tol, -40/+110C, Safety: Y2/X1, 300VAC, Lead Spacing=15 mm
Capacitor, film, 0.22 uF, +/-10% Tol, -40/+110C, Safety: X2, 275VAC, Lead Spacing=20.3 mm
Capacitor, film, 0.22 uF, +/-10% Tol, -55/+105C, General Purpose, 1000V@85C, Lead Spacing=37.5 mm
Capacitor, film, 0.22 uF, +/-10% Tol, -55/+105C, Safety: X2, 275VAC, Lead Spacing=22.5 mm
Capacitor, film, 0.22 uF, +/-5% Tol, -55/+105C, Pulse, 1000V@85C, Lead Spacing=27.5 mm
Capacitor, film, 1.5 uF, +/-20% Tol, -55/+105C, Safety: X2, 300VAC, Lead Spacing=37.5 mm
Capacitor, film, 1.8 uF, +/-5% Tol, -55/+105C, General Purpose, 300V@85C, Lead Spacing=27.5 mm
Capacitor, film, 2.2 uF, +/-20% Tol, -40/+110C, Safety: X2, 440VAC, Lead Spacing=37.5 mm
Capacitor, film, 6.8 uF, +/-10% Tol, -40/+110C, Safety: X2, 300VAC, Lead Spacing=37.5 mm
Constructed using a low-loss polypropylene film, the UNL series offers high ripple current capabilities and high capacitance values making them ideal for electrolytic bank replacement and high ripple current applications.
High voltage and current adsorption capacitor consists of wound metallized polypropylene film and double sided metellized film in series winding, outer wrapt by polyester film tape and end sealed by...
High voltage and current adsorption capacitor consists of wound metallized polypropylene film and double sided metellized film in series winding, plastic casing sealed with epoxy. They are suitable for snubber,...
Highlights High peak & RMS current capability Mounts directly to the IGBT module Low inductance < 20 nH Flame resistance case and resin, meets UL94V0 Applications Type SCT offers protection...
IGBT Snubber Capacitor
Metallized polypropylene film encapsulated with self extinguishing epoxy resin in a box of material recognized to UL 94 V-0.|Applications|Fo r worldwide use as electromagnetic interference suppressor in all X2 and...
Metallized polypropylene winding, encapsulated in self-extinguishing material meeting the requirements of UL 94 V-0.|Applications|Fo r worldwide use as electromagnetic interference suppressor in all X2 and across-the-line applications. Not for use...
Multi-layer metallized paper. Encapsulated and impregnated in self-extinguishing material meeting the requirements of UL 94V-0.|Typical Applications|The capacitors are intended for use as interference suppressors in Y2 (line-to-earth) applications.
PHE820; EMI suppressor, class X2, metallized polyester; 0.01 – 2.2 µF, 275/300 VACVAC , +100°C. The capacitors are intended for use as Interference suppressor in X2 and across-the-line applications. Series...
PHE820M Series Metallized Polyester Film, Class X2, 275 VAC. The PHE820M Series is constructed of series winding of metallized polyester encapsulated in self-extinguishing material meeting the requirements of UL 94...
PHE841; EMI suppressor, class X1, metallized polypropylene. For worldwide use as electromagnetic interference suppressor in all X1 and across-the-line applications. Not for use in series with the mains. Metallized polypropylene...
PHE844; EMI suppressor, class X1, metallized polypropylene. For worldwide use as electromagnetic interference suppressor in all X1 and across-the-line applications. Not for use in series with the mains. Series winding...
PHE845; EMI suppressor, class X1, metallized polypropylene. For worldwide use as electromagnetic interference suppressor in all X1 and across-the-line applications. Not for use in series with the mains. Triple winding...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT...
The R82 Series is constructed of metallized polyester film (wound or stacked technology) with radial leads of tinned wire. Radial leads are electrically welded to the contact metal layer on...
The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR...
The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester film capacitor features a small size, high dv/dt capability, very low ESR at...
Type OTB is a capacitor with a robust construction con­sisting of a paper or a combination of paper and film dielectric system with foil electrodes, and is protected by a...
Type OTB is a capacitor with a robust construction consisting of a paper or a combination of paper and film dielectric system with foil electrodes, and is protected by a...
Type SCD IGBT Snubber Capacitor Modules. Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1...
Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications.
Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT...
Type T capacitors are for high voltage filter applications as well as being used for filtering, bypass and blocking in radar amplifiers and power supplies. The Type T is constructed...
Type WMF axial-leaded, polyester film/foil capacitors, available in a wide range of capacitance and voltage ratings, offer excellent moisture resistance capability with extended foil, non-inductive wound sections, epoxy sealed ends...
Type WPP axial-leaded, polypropylene film/foil capacitors incorporate non-inductive extended foil construction with epoxy end seals. Type WPP is rated for continuous-duty operation over the temperature range of –55 ºC to...
Typical applications: Deflection circuits in TV-sets (S-correction and fly-back tuning) and monitors, switching spikes suppression in SMPS, lamp capacitor for electronic ballast and compact lamps, Snubber and SCR commutating circuits,...
Typical applications: Interference suppression and across-the-line applications. Suitable for use in situations where failure of the capacitor could lead to danger of electric shock.
Typical applications: Interference suppression and across-the-line applications. Suitable for use in situations where failure of the capacitor would not lead to danger of electric shock.
Winding of metallized polypropylene. Encapsulated in self-extinguishing material meeting the requirements of UL 94V-0.|Typical Applications|The capacitors are intended for use as interference suppressors in Y2 (line-to-earth) applications.

<< Prev