Type APW axial-leaded, metallized polypropylene capacitors with high capacitance values are ideal for high intensity discharge lighting and motor run applications. Flame retardant outer wrap and epoxy end seals provide moisture resistance.
FEATURES
Richardson RFPD | |
---|---|
Product Category | Capacitors |
Product Number | APW305K45A58LLA |
Product Name | Film Capacitor |
Technology | Film Capacitors |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Capacitance Range | 3 microF |
Capacitance Tolerance | 10 (+/- %) |