Richardson RFPD Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Capacitor, film, 4.7 uF, +/-10% Tol, -55/+100C, General Purpose, 100V@85C, Lead Spacing=22.5 mm | |
| MPEB are non-inductively wound with metallized polyester film as dielectric and electrode, and encapsulated in plastic cases, and sealed with epoxy resin. They are suitable for all applications as for... | |
| Power Film Capacitor Metallic Can, General Purpose | |
| Power Film Capacitor Metallic Can, High Frequency Application | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Type MDL series uses the most advanced metallized film technology for long, life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current... | |
| Type MMP axial-leaded, metallized polyester capacitors are ideal when height is at a premium. Non-inductive winding and self-healing capabilities provide stability and long life. | |
| Type MMWA axial-leaded, metallized polyester film capacitors incorporate compact, non-inductive extended windings with epoxy end seals to offer excellent moisture resistance and capacitance stability over the operating temperature range. Metallized... | |
| TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour... |
| << Prev | Next >> |