Richardson RFPD Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Capacitor, film, 0.1 uF, +/-10% Tol, General Purpose, 250V@100C | |
| Capacitor, film, 0.1 uF, +/-20% Tol, -40/+110C, Safety: Y2, 300VAC, Lead Spacing=22.5 mm | |
| Capacitor, film, 0.47 uF, +/-20% Tol, -40/+110C, Safety: X1, 330VAC, Lead Spacing=22.5 mm | |
| Capacitor, film, 2.2 uF, +/-20% Tol, -40/+110C, Safety: X1, 330VAC, Lead Spacing=27.5 mm | |
| F861 Series Metallized Polypropylene Film, Class X2, 310 VAC. The F861 Series is constructed of metallized polypropylene film encapsulated with self-extinguishing resin in a box of material meeting the requirements... | |
| High capacity DC Filter Capacitor consists of wound metallized polypropylene film, plastic casing sealed with epoxy. This capacitor is suitable for use in DC filter circuits, Solar Inverter, Industrial Inverter. | |
| High capacity DC-Link Capacitor consists of wound metallized polypropylene film, aluminium casing sealed with epoxy. This capacitor is suitable for use in DC filter circuits, Solar Inverter, Industrial Inverter and... | |
| High capacity DC-Link Capacitor consists of wound metallized polypropylene film, round plastic casing sealed with epoxy. This capacitor is suitable for use in DC filter circuits, Solar Inverter, Industrial Inverter... | |
| Polypropylene film capacitor with vacuum evaporated aluminum electrodes. Radial leads of tinned wire are electrically welded to the contact metal layer on the ends of the capacitor winding. | |
| Power Film Capacitor Metallic Can, General Purpose | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications. | |
| Type DME radial-leaded, mini-dipped capacitors deliver virtually the same performance of other capacitors physically twice as big. Improvements in film technology permit the use of thinner dielectric and make Type... | |
| Type DME radial-leaded, mini-dipped capacitors delivervirtually the same performance of other capacitors physicallytwice as big. Improvements in film technology permit theuse of thinner dielectric and make Type DME the choice... | |
| Type DMT radial-leaded, polyester film/foil non-inductively wound film capacitors feature compact size and moisture-resistive epoxy coating. High insulation resistance and low dissipation factor, Type DMT is an ideal choice for... | |
| Type DMT radial-leaded, polyester film/foil noninductively wound film capacitors feature compact size and moisture-resistive epoxy coating. High insulation resistance and low dissipation factor, Type DMT is an ideal choice for... | |
| Type DPM radial-leaded, metallized polypropylene capacitors boast non-inductive windings with welded lead terminations which handle high continuous currents. The low ESR and low ESL are a glove fit for high... | |
| Type DPP radial leaded polypropylene film/foil capacitors are non-inductively wound. Very low dissipation factor and high insulation resistance contribute to excellent performance and long-term stability characteristics. Low ESR, DF and... | |
| Type DPPM radial-leaded, film/foil polypropylene capacitors utilize series wound extended foil with floating metallized common film construction. Type DPPM offers excellent high frequency and high current capabilities and self-healing characteristics. | |
| Type FCA acrylic film capacitors offer high capacitance values in standard surface mount case sizes. They excel in attenuating DC power bus noise, and as ripple filters in dc to... | |
| Type FCN capacitors are designed for applications requiring a general purpose SMT capacitor with stable temperature and frequency characteristics similar to polyester film capacitors. They are ideal for applications such... | |
| Type FCP stacked metallized polyphenelene sulfide (PPS) film capacitors offer high capacitance per unit volume, stable capacitance and DF over a wide temperature range, and excellent high frequency performance. |
| << Prev | Next >> |