Radwell International Datasheets for Rectifiers

Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more

Page: 1 2 3
Product Name Notes
(PRICE/EA) IGBT, 1.95V, 60A, TO-247AD-3; DC COLLECTOR CURRENT:60A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.95V; POWER DISSIPATION PD:304W; COLL. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), BRIDGE IN-LINE GPP GBU 10A 400V ROHS 20PCS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), DFD RECTIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) SCHOTTKY RECTIFIER, 4A 40V DO-214AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWARD CURRENT IF(AV):4A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:DO-214AB (SMC); NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:440MV; PRODUCT RANGE:-...
(PRICE/TC), DIODE, AEC-Q101, DUAL, 600V, 16A, TO-263 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), DIODE, SCHOTTKY, 30A, 30V, TO-263-3; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):30A; FORWARD VOLTAGE VF MAX:570MV; FORWARD SURGE CURRENT IFSM MAX:220A; OPERATING ROHS COMPLIANT:...
(PRICE/TC), LED DRIVER, ANALOGUE, 30MHZ, HTSSOP-24; DEVICE TOPOLOGY:CONSTANT CURRENT; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MAX:120MA; SWITCHING FREQUENCY:30MHZ; NO. OF OUTPUTS:16OUTPUTS; IC ROHS COMPLIANT: Y.
(PRICE/TC), LED DRIVER, ANALOGUE, 30MHZ, WSOIC-24; DEVICE TOPOLOGY:CONSTANT CURRENT; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MAX:120MA; SWITCHING FREQUENCY:30MHZ; NO. OF OUTPUTS:16OUTPUTS; IC ROHS COMPLIANT: YE.
(PRICE/TC), LED DRIVER, BOOST, 1.2MHZ, SOT-23; DEVICE TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:18V; OUTPUT VOLTAGE MAX:38V; OUTPUT CURRENT MAX:1.2A; SWITCHING FREQUENCY:1.2MHZ; NO. OF OUTPUTS:1OUTPUTS; IC MOUNTING:SMD; ROHS...
(PRICE/TC), RECTIFIER DIODE, SINGLE, 1.2 KV, 2 A, 1.75 V, 75 NS, 40 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), SCHOTTKY RECT, DUAL, 150V, TO-263; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):20A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-263 (D2PAK); NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:1V ROHS...
(PRICE/TC),DIODE, SCHOTTKY, 20A, 100V, TO-263-3, REPETITIVE REVERSE VOLTAGE VRRM MAX:100V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-263, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:950MV, FORWARD ROHS COMPLIAN.
(PRICE/TC),RECTIFIER , 16A, 45V, TO-263, REPETITIVE REVERSE VOLTAGE VRRM MAX:45V, FORWARD CURRENT IF(AV):16A, DIODE CONFIGURATION:SINGLE , DIODE CASE STYLE:TO-263, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:630MV, FORWARD SURGE CURRENT IFSM...
(PRICE/TC),SCHOTTKY RECT, AEC-Q101, 60V, 10A, TO263, REPETITIVE REVERSE VOLTAGE VRRM MAX:60V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:SINGLE , DIODE CASE STYLE:TO-263 (D2PAK), NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:950MV ROHS COMPLIANT:...
(PRICE/TR) 10A SCHOTTKY RECTIFIER / 13 REEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR), AID RECTIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
1.5A, 600V BRIDGE RECTIFIER, RB-15 / BULK. FREE 2 YEAR RADWELL WARRANTY
1.5A, 800V BRIDGE RECTIFIER, RB-15 / BULK. FREE 2 YEAR RADWELL WARRANTY
20A, 100V, SCHOTTKY RECTIFIER , TO-220AB / BULK (TUBE). FREE 2 YEAR RADWELL WARRANTY
25A, 100V BRIDGE RECTIFIER, MB-35W / BULK. FREE 2 YEAR RADWELL WARRANTY
2A, 100V BRIDGE RECTIFIER, GBP / BULK (TUBE). FREE 2 YEAR RADWELL WARRANTY
30A SBR SUPER BARRIER RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
30A,500V,50NS,DUAL UF RECT. FREE 2 YEAR RADWELL WARRANTY
35 AMP BRIDGE RECTIFIER / BULK ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
4 A, 300 V, SCR, TO-202AB. FREE 2 YEAR RADWELL WARRANTY
AID RECTIFIER, DIODE, ULTRAFAST, SMD/SMT, VR REVERSE VOLTAGE: 1.2KV, IF FORWARD CURRENT: 15A, SINGLE, MAX SURGE CURRENT: 200A, IF REVERSE CURRENT: 15UA, RECOVERY TIME: 53NS, 10.4X4.6X9.35MM, ROHS COMPLIANT: YES. FREE...
AMERICAN MICROSYSTEMS Semiconductors RS405L
BRAKE RECTIFIER, AC-DC, 1AMP, 200-480VAC, 90-215VDC, HALF-WAVE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE 4-SMD. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 1KV 6A GBU . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER 1PHASE 100V 4PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER 35A 600V FULL WAVE SINGLE PHASE WITH QUICK CONNECT TERMINALS. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER 400V 15AMP. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER 4BLADE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 2.4A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 600V V(RRM), SILICON, 4 PIN THROUGH HOLE, 11MM WIDE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 800V V(RRM), SILICON, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 3.2A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 3.8A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 3.8A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 35A, 100V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 3A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 100V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 800V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 4PIN, 35A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 5.6A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 5A, 800V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 200V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 400V V(RRM), SILICON, PB6 4-PIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 600V V(RRM), SILICON, 4 PIN THRU HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 800V V(RRM), SILICON, GBU 4 PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 8.4A, 100V V(RRM), SILICON, GBU-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 800V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 200V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 400V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 35A, 1600V, SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 6A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 75A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, KBPC SERIES, SINGLE PHASE, 1 KV, 50 A, MODULE, 1.2 V, 4 PINS. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, KBPC SERIES, SINGLE PHASE, 400 V, 25 A, 1.2 V, 4 PINS. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE PHASE, 200 VAC, 35 AMP, MODULE, 1.1 VDC, 4 PINS. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE PHASE, 600 V, 6 A, SIP, 1 V, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 1 KV, 15 A, 1.1 V, MODULE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 100 V, 25 A, 1.1 V, MODULE, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 400 V, 25 A, 1 V, SIP, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 600 V, 15 A, 1.1 V, MODULE, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 600 V, 4 A, SIP, 1 V, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER MODULES, SINGLE PHASE, 35A, 600V, QC, NO. OF PHASES:SINGLE, REPETITIVE REVERSE VOLT VRRM MAX:600V, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLT VF MAX:-, NO. OF PINS:4PINS...
BRIDGE RECTIFIER SINGLE PHASE 2AMP 400V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER SINGLE PHASE 50V 6A. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER SINGLE PHASE 8AMP 1000V 4PIN KBU. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 1 PHASE FULL WAVE, 1.5 AMP, 600 V, 1 WATT. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 100 V, 10 AMP, 4-DIP. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 10A, 1000V, THROUGH HOLE, 4-SIP, GBU. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 10A, 800V; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:800V; FORWARD CURRENT IF(AV) :10A; FORWARD VOLTAGE VF MAX:1.1V;. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 15A, 200V, SINGLE PHASE, 4-SIP, GSIB-5S. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 15A, 600V; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:950MV; NO. OF PINS:4PINS; PRODUCT RANGE:- ROHS...
BRIDGE RECTIFIER, 15A, 800V, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):15A, BRIDGE RECTIFIER CASE STYLE:SIP, FORWARD VOLTAGE VF MAX:950MV, NO. OF PINS:4PINS, OPERATING TEMPERATURE ROHS...
BRIDGE RECTIFIER, 1PH, 1.5A 1KV THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):1.5A; FORWARD VOLTAGE VF MA. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 1PH, 25A 600V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV) :25A; FORWARD VOLTAGE VF M. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 1PH, 35A, 400V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 1PH, 3A, 200V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE MAX, VRRM:200V; FORWARD CURRENT (AV):3A; FORWARD VOLTAGE MAX, VF. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 1PH, 4A, 1KV, THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):4A; FORWARD VOLTAGE VF MAX:. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 1PH, 4A, 50V, THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:50V; FORWARD CURRENT IF(AV):4A; FORWARD VOLTAGE VF MAX:. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 1PH, 4A, 600V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):4A; FORWARD VOLTAGE VF MAX. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 1PHASE, 800V, 6A, KBJ, 4 PIN SIP. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 25 AMP, 1000 V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 25A, 200V, LP, THROUGH HOLE, 4PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 2A, 600V, 18X6.6X14.4MM. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 3 PHASE BRIDGE DIODE, 20 AMP, 800 VAC, 3-PHASE BRIDGE, FASTON TERMINAL, VRM - 600-800 V, IFSM - 300 AMP, VDIS - 2 KV, VF - 1.05 V...
BRIDGE RECTIFIER, 30 AMP, 800V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 35 AMP, SINGLE PHASE, 800 V PEAK REVERSE (MAX), 1.2V@17.5 AMP VOLTAGE - FORWARD (VF) (MAX), CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 35A, 600V, GBPC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 600V, FORWARD CURRENT IF(AV) 35A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF MAX 1.1V,...
BRIDGE RECTIFIER, 4PIN, 8 AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 50A 600V, 4-PIN POWER. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 6A, 800V, SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):6A, FORWARD VOLTAGE VF MAX:1V; NO. OF PINS:4PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 800V, 20A, SQUARE IN-LINE PACKAGE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V V(RRM), SILICON, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, GBU60 SERIES, 6 AMP, 800 VAC, TYPE: SINGLE PHASE BRIDGE, TERMINATION STYLE: SOLDER LEAD, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, GLASS PASSIVATED, 35AMP, 400V, DIMENSIONS 0.8MM. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, LEAD FRAME, 25A, 600V, SMD/SMT MOUNTING STYLE, SOLDER PAD. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 12A, 400V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:400V, FORWARD CURRENT IF(AV):12A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS...
BRIDGE RECTIFIER, SINGLE PHASE, 12A, 50V, QC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 50V, FORWARD CURRENT IF(AV) 12A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF...
BRIDGE RECTIFIER, SINGLE PHASE, 15A, 800V, THOUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 1A, 200V, SMD, DFS. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 2 A, 1 KV, 4-SMD, GULL WING, FAST RECOVERY, HIGH SURGE CURRENT CAPABILITY.. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 25 AMP, 600V QC, SINGLE PHASE, 4-PINS. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 200V QC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 200V, FORWARD CURRENT IF(AV) 25A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF...
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 400V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:400V, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS...
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 600V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS...
BRIDGE RECTIFIER, SINGLE PHASE, 35 AMP AVERAGE FORWARD CURRENT, 200 V REVERSE REPETITIVE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 35 AMP, 1KV, QC TERMINAL, 4 PINS, 4 SQUARE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 1KV, FORWARD CURRENT IF(AV): 35A, BRIDGE RECTIFIER CASE STYLE: MODULE, FORWARD VOLTAGE...
BRIDGE RECTIFIER, SINGLE PHASE, 35 AMP, 800 V, THOUGH HOLE/WIRE LEADS, 12MM THICKNESS. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 35A 200V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; PRODUCT RANGE:-...
BRIDGE RECTIFIER, SINGLE PHASE, 35A 400V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V ROHS COMPLIANT:...
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 1KV, THOUGH HOLE; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:THROUGH HOLE; FORWARD VOLTAGE VF MAX:1.1V; PRODUCT RANGE:-...
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 400V QC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 400V, FORWARD CURRENT IF(AV) 35A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF...
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 400V, GBPC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS...
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 50V, GBPC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:50V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS...
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 800V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS...
BRIDGE RECTIFIER, SINGLE PHASE, 4 AMP, 600 VAC, THOUGH HOLE, NO. OF PHASES: SINGLE PHASE, BRIDGE RECTIFIER CASE STYLE: SIP, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS: 4 PINS, ROHS...
BRIDGE RECTIFIER, SINGLE PHASE, 400V, 4A, THOUGH HOLE, SINGLE PHASE, 4-SIP, 4 PINS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 4A, 200V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):4A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1.1V; NO. OF...
BRIDGE RECTIFIER, SINGLE PHASE, 50A, 200V QC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):50A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.2V; NO. OF PINS:4PINS...
BRIDGE RECTIFIER, SINGLE PHASE, 6 AMP, 400 VAC, THOUGH HOLE, NO. OF PHASES:SINGLE PHASE, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1V, NO. OF PINS: 4 PINS, ROHS COMPLIANT: YES.
BRIDGE RECTIFIER, SINGLE PHASE, 6A, 1KV, THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):6A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1V; NO. OF...
BRIDGE RECTIFIER, SINGLE PHASE, 6A, 600V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):6A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1V; NO. OF...
BRIDGE RECTIFIER, SINGLE PHASE, 8 AMP, 800 V, THOUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 800 V REPETITIVE PEAK REVERSE VOLTAGE, 15 AMP AVERAGE FORWARD CURRENT, 1.1 V MAX FORWARD VOLTAGE, 300 AMP FORWARD SURGE CURRENT, 4 PINS. FREE 2 YEAR...
BRIDGE RECTIFIER, SINGLE PHASE, 800V, 25A, THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 8A, 100V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1V; NO. OF...
BRIDGE RECTIFIER, SINGLE PHASE, 8A, 1KV, THOUGH HOLE, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):8A, BRIDGE RECTIFIER CASE STYLE:SIP, FORWARD VOLTAGE VF MAX:1V, NO. OF...
BRIDGE RECTIFIER, SINGLE PHASE, 8A, 800V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:800V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1V; NO. OF...
BRIDGE RECTIFIER, SINGLE PHASE, GBI, 1600V, 25A, 150C. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, REPETITIVE PEAK REVERSE VOLTAGE: 800V, FORWARD VOLTAGE MAX: 1V, AVERAGE FORWARD CURRENT: 25A, SURGE CURRENT 350A, MAX OPERATING TEMP: 150C, THROUGH HOLE, GSIB-5S. FREE 2 YEAR...
BRIDGE RECTIFIER, SINGLE PHASE, SMD/SMT, 1 A, 200V, LENGTH: 8.51 MM, WIDTH: 6.5 MM, HEIGHT: 3.3 MM, SERIES: SDB103, 4-PIN SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, SMD/SMT, 1N PACKAGE, 600 V, 30 AMP, 6.8 X 6.5 X 2.5 MM. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, STANDARD, 800 V, THROUGH HOLE, TS-6P PACKAGE, 20A. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, STANDARD, 800V, THROUGH HOLE, GSIB-5S . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, THROUGH HOLE, PKG: KBP-4.. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE-PHASE, NUMBER OF PINS: 4, RMS INPUT VOLTAGE: 700V MAX., BLOCKING VOLTAGE [DC]: 1000V MAX., AVERAGE OUTPUT CURRENT: 35A, SURGE CURRENT: 400A, PANEL MOUNTING STYLE. FREE 2 YEAR...
BRIDGE RECTIFIER,3-PHASE FULL WAVE,1.2KV V(RRM),M:HL048HD5.1. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER,3-PHASE FULL WAVE,1.6KV V(RRM),M:HL048HD5.1. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER; PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS 100V 10A . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS 35A 400V LP . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS 4A,600V,GPP,INLINE BRIDGE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS BRIDGE, SINGLE PHASE, KBPC8-PB10, 1000V, 8A, 150C. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS BRIDGE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS VRM=600 IFSM=30, SINGLE PHASE BRIDGE, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS, 25A, 100V, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS, THROUGH HOLE, 1W, 1A, PEAK REVERSE VOLTAGE: 800 V, MAX SURGE CURRENT: 30 A, LENGTH: 10.5 MM, WIDTH: 6.5 MM, HEIGHT: 3.1 MM, . FREE 2 YEAR RADWELL...
BRIDGE RECTIFIERS, THROUGH HOLE, SINGLE PHASE BRIDGE, 800V, 20A, LENGTH: 30.3 MM, WIDTH: 4.8 MM, HEIGHT: 20.3 MM. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFR 8A 400V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFR. FREE 2 YEAR RADWELL WARRANTY
BRIDGE, SINGLE PHASE, KBPC,. FREE 2 YEAR RADWELL WARRANTY
BRIDGE, SINGLE PHASE, KBPC8. FREE 2 YEAR RADWELL WARRANTY
BRIDGE. FREE 2 YEAR RADWELL WARRANTY
CYLINDER, GUIDING BRIDGE ASSEMBLY, LINTRA & LINTRA LITE. FREE 2 YEAR RADWELL WARRANTY
DIODE , 65 AMP, 1200 V. FREE 2 YEAR RADWELL WARRANTY
DIODE 400V 275AMP. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY, 1 PAIR (DUAL) COMMON CATHODE, 400 VAC, 8 AMP, THROUGH HOLE, FORWARD VOLTAGE VF MAX: 1.75V, REVERSE RECOVERY TIME TRR MAX: 50NS, FORWARD SURGE CURRENT IFSM MAX: 120A,...
DIODE BRIDGE RECTIFIER, MODULE, 1-PHASE, 600V, 35-AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:80V; FORWARD CURRENT IF(AV):10A; FORWARD VOLTAGE VF MAX:800MV; FORWARD SURGE CURRENT IFSM MAX:150A; OPERATING TEMPERATURE MAX:175¦C; DIODE CASE STYLE:TO-220AC ROHS COMPLIANT: YES. FREE...
DIODE, BRIDGE RECT, 1-PH, 100V, MODULE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):50A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS; OPERATING...
DIODE, BRIDGE RECT, 1-PH, 1KV, SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, 4 PINS, ROHS COMPLIANT: YES. FREE 2...
DIODE, BRIDGE RECTIFIER, 1-PH, 1KV, MODULE, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS, OPERATING...
DIODE, BRIDGE RECTIFIER, 1.6 KV, 22 AMP, 3 PHASE, I4-PAC, REPETITIVE, REVERSE FORWARD,1.62 V MAX, 5 PIN, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DIODE, BRIDGE RECTIFIER, 3PH, 25A, 1.2KV, MOD, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:5PINS,...
DIODE, POWER MODULE, 30A, 1.6KV, NO. OF PHASES THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 1.6KV, FORWARD CURRENT IF(AV) 30A, BRIDGE RECTIFIER CASE STYLE ,FORWARD VOLTAGE VF MAX 1.3V, NO.
DIODE, RECT BRIDGE GPP 1000V 8A GBU. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, 600V, 20A, DO-4. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, SCHOTTKY, DUAL ANODE, COMMON CATHODE, 950MV FORWARD, 20A FORWARD, 100V REVERSE, 150UA REVERSE, TO-220-3FP. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY RECTIFIER, 10A FORWARD CURRENT, 840MV FORWARD VOLTAGE, 45V REPETITIVE REVERSE VOLTAGE, 10UA REVERSE CURRENT, TO-220-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY RECTIFIER, 10A, 45V, TO-220AC, THROUGH HOLE, 2 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, SINGLE, FAST RECOVERY, 7.5A, 45V, TO-220-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, TO-3P, DIODE CONFIGURATION: DUAL COMMON CATHODE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 40V, FORWARD CURRENT IF(AV): 30 AMP, FORWARD VOLTAGE VF MAX: 550MV, FORWARD SURGE CURRENT IFSM MAX:275A, ROHS...
DIODE, SINGLE, 200V, 12A, TO-220AC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE, ULTRAFAST, 30 A, TO-3P; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:950MV; REVERSE RECOVERY TIME TRR MAX:35NS; FORWARD SURGE CURRENT ROHS...
DIOTEC Semiconductors KBPC2516
DISCONTINUDED BY MANUFACTURE, SILICON CONTROLLED RECTIFIER, SOLDER LUG, POST/STUD MOUNT, SCR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE DIODE, 3-PHASE, FULL WAVE, 110 AMP, 1200 V, ROHS-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER 1.5AMP 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 100V V(RRM). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 400V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 50V V(RRM), SILICON, RB-15 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 100V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 10A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 1600V V(RRM), SILICON, PLASTIC PKG 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 200V V(RRM), SILICON, PACKAGE 4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 600V V(RRM), SILICON, 4 PIN . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 800V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 30A, 800V V(RRM), SILICON, SQIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 3A, 800V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 4.5A, 100V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 40A, 400V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 400V V(RRM), SILICON, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 1000V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 800V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 400V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 100A, 1600V V(RRM), SILICON, MODULE-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 20A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 20A, 800V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 30A, 1600V V(RRM), SILICON, MODULE-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 30A, 800V V(RRM), SILICON, SVTA- 5 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 10A, 400V, PB-6 / BULK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 1A, 4-DIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 25 AMP, 400 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 2A, 800V SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 50 AMP, SINGLE PHASE, 200V, HIGH CONDUCTIVITY METAL CASE, MOISTURE SENSITIVITY LEVEL 1, OPERATING TEMPERATURE: -55C TO +125C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 800V, 25A, 1 PHASE, SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 800V, 8A, SINGLE PHASE, RS-8M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 8AMP, 600V, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, NON INVERTING, MOUNTING THROUGH HOLE, 4 A, 17 V, 1 DRIVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SCBA SERIES, FOWARD CURRENT, 25 AMP, SINGLE PHASE BRIDGE, 400 V, 150 AMP SURGE CURRENT (MAX), STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SILICON, 15AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE PHASE, 100 AMP, 600V, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE PHASE, 600 V, 8 A, THROUGH HOLE, 1 V, 4 PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE PHASE, FAST RECOVERY, 1AMP, 200V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE PHASE, FAST RECOVERY, 1AMP, 400V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE-PHASE, THROUGH-HOLE MOUNT, FORWARD CURRENT: 4 A, FORWARD SURGE CURRENT: 500 A, FORWARD VOLTAGE: 1.1 V, 4-PIN, OUTPUT CURRENT: 4 A, RMS INPUT VOLTAGE: 420...
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, TS-6P-4 CASE, SINGLE PHASE, 25AMP, 800V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIERS BRIDGE 600V 1A SIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE ARRAY, 1 PAIR COMMON CATHODE, SCHOTTKY, 60V, 10 AMP, SMD, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE BRIDGE RECTIFIER, MODULE, 1-PHASE, 600V, 35-AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE BRIDGE, 7.5-20 HP 5 POSITION, 1334, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE MODULE, DUAL, 1.2KV, 120A, TO240AA, FORWARD VOLTAGE VF MAX:1.43, DUAL SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE RECTIFIER BRIDGE, SINGLE, 800V, 6A, 4-PIN PBU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE RECTIFIER BRIDGE, SINGLE, SILICON, 40 AMP, 400 V, 1 PHASE, SUGGESTED REPLACEMENT EDI MPI4060. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ESR-24/100D A DELTA LINEAR PECO II 27 VDC MODULAR RECTIFIER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAST RECOVERY POWER RECTIFIER, REPETITIVE REVERSE VOLTAGE MAX, TO-220AB-3, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 5V, 0.5V DROPOUT, BIPOLAR, P-TO220-5-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH CURRENT SILICON BRIDGE RECTIFIER,1PHASE ,100V, 15A, MB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYPERFAST DIODE, 3.2V (30A) FORWARD, 1.2KV REPETITIVE REVERSE, SINGLE CONFIGURATION, 65NS REVERSE RECOVERY TIME, TO-247 CASE STYLE, 2 PIN, -65/175C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED.
DISCONTINUED BY MANUFACTURER, MIN QTY 1000 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINIBRIDGE RECTIFIER, AC CURRENT, 4 WAVE, 50A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHASE CONTROL, SCRS, 550-850 AMPS, 600-2400 V, 150 MICROSPEEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER BRIDGE 40AMP 400V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER BRIDGE MODULE, GLASS PASSIVATED, SINGLE PHASE, VRRM 1600 V, VRSM 1700 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 200V V(RRM), SILICON, MTO-3P PKG 16 MM WIDE.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 15A, 600V, SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 35V, SILICON, D-PAK3, MARKING CODE 835LG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 175V V(RRM), SILICON, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, 3 PIN, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SILICON, 1000 V, 150 AMP, K TO STUD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SILICON, 35 AMP, 1000V, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, ULTRA-FAST RECOVERY, 1 PHASE, 2 ELEMENT, 8A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER MODULE, ME SERIES, STANDARD DIODE, 1.2 KV, 100 AMP, 3 PHASE, QUICK CONNECT AND SCREW TERMINALS, ISOLATED MOUNTING, FULL WAVE DIODE BRIDGE CIRCUIT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, RECTIFIER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER TUBE, 6 PIN, SOCKET MOUNT, GLASS, OCTAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 2 AMP, 1.0 VF, 1000 V, DO-15. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 3A, 200V, FAST, TO-252. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 600 V REVERSE VOLTAGE, 1.75 V FORWARD VOLTAGE, 30 AMP FORWARD CURRENT, 110 AMP MAX SURGE CURRENT, THROUGH HOLE TERMINATION, 4.6 MM WIDTH, SINGLE CONFIGURATION. FREE...
DISCONTINUED BY MANUFACTURER, RECTIFIER, POWERTAP II, 300 V REVERSE VOLTAGE, 200 A FORWARD CURRENT, 1.1 V FORWARD VOLTAGE, 800 A MAX. SURGE CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, SCHOTTKY BARRIER, 16 AMP, 60 V REPETITIVE REVERSE, 700 MV FORWARD VOLTAGE, THROUGH HOLE MOUNTING, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, SILICON CONTROLLED, 800V, 40.0 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, SILICON, 40 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, SILICON, HIGH-CURRENT, 200V, 6-22/400 AMP, 0.25MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, THROUGH-HOLE MOUNTING, 400V REVERSE VOLTAGE, 3A FORWARD CURRENT, 1.25V FORWARD CURRENT, 100A MAX SURGE CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, ULRA FAST RECOVERY, 25AMP, 2PIN, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER, 20 AMP, 45V, TO-220, DIODE CONFIGURATION:DUAL COMMON CATHODE, NO. OF PINS: 3 PINS, FORWARD VOLTAGE VF MAX:840MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER, TO-247AD-2, 30AMP, 45V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTY RECTIFIER, SURFACE MOUNT, 1 AMP, 40 V, 600 MV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SILICON RECTIFIER DIODE, 150 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD RECOVERY RECTIFIER, REVERSE VOLTAGE: 2.5KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING DIODE, 1.5A 100V, FAST RECOVERY; REPETITIVE REVERSE VOLTAGE MAX, VRRM:100V; FORWARD CURRENT (AV):1.5A, DO-15. FREE 2 YEAR RADWELL WARRANTY
DUAL RECTIFIER , 28X28MM SQ, 3 LEADS, COMMON CATHODE. FREE 2 YEAR RADWELL WARRANTY
ECG RELAYS Semiconductors ECG-5324
ECG RELAYS Semiconductors ECG-5677
EDI Semiconductors FPI4040
EDI Semiconductors MPIR4040
EDI Semiconductors PT60F
FAGOR Semiconductors FB5006-B250/220-50
FAIRCHILD SEMICONDUCTOR Semiconductors GBPC3506
FAST RECOVERY DIODE, 12A, 600V DO-4, REPETITIVE REVERSE VOLTAGE VRRM MAX 600V, FORWARD CURRENT IF(AV) 12A, FORWARD VOLTAGE VF MAX 1.4V, DIODE MODULE CONFIGURATION SINGLE, PRODUCT RANGE ,DIODE CASE STYLE...
FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
HYBRID RECTIFIER DIODE. FREE 2 YEAR RADWELL WARRANTY
HYPERFAST DIODE, 8A, 1.2KV TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):8A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:3.2V, REVERSE RECOVERY TIME TRR MAX:55NS, OPERATING TEMPERATURE MAX:175°C ROHS COMPLIANT:...
INVERTER RECTIFIER 1400V DO-8 ANODE CASE POLARITY. FREE 2 YEAR RADWELL WARRANTY
LED DRIVER, BUCK-BOOST/FLYBACK TSSOP16;; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 1000 FAST RECOVERY POWER RECTIFIER; LEADED PROCESS COMPATIBLE:YES; PEAK REFLOW COMPATIBLE (260 C):YES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 1000 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 1000 ULTRA FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
MULTICOMP Semiconductors KBPC3506
NEW JERSEY SEMI , MDA970A5 , BRIDGE RECTIFIER , DIODE RECTIFIER BRIDGE SINGLE 1KV 4A 4PIN RS-4L , 700V PEAK RMS REVERSE VOLTAGE , 1000V PEAK REVERSE REPETITIVE VOLTAGE. FREE...
NEW JERSEY SEMI Semiconductors PK60F
NORD Semiconductors GHE40L
NTE Semiconductors NTE5307
NTE Semiconductors NTE5328
NTE Semiconductors NTE5340
NTE Semiconductors NTE5348
NTE Semiconductors NTE6102
ON SEMICONDUCTOR Semiconductors GBPC2504
ON SEMICONDUCTOR Semiconductors GBPC3510
PHASE CONTROL SCR 25AMP 600V 3TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PHILLIPS , ECG5512, SILICON CONTROLLED RECTIFIER, 5AMP, 400VRM, TO-66. FREE 2 YEAR RADWELL WARRANTY
PHILLIPS , ECG5859, RECTIFIER DIODE, 400V VRRM, DO-4. FREE 2 YEAR RADWELL WARRANTY
PHILLIPS , ECG5945, RECTIFIER, 15AMP, 200V. FREE 2 YEAR RADWELL WARRANTY
PHILLIPS,ECG,ECG6076 ,RECTIFIER ,DIODE ,FORWARD CURRENT ,85AMP ,600V,. FREE 2 YEAR RADWELL WARRANTY
PHOTON COUPLED ISOLATOR 200V. FREE 2 YEAR RADWELL WARRANTY
POWER MODULE, 3 PHASE BRIDGE, 60 AMP, 800V. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2) - RECTIFIER MODULE, 450V, 300A; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:450V; FORWARD CURRENT IF(AV):300A; F. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 3) - STANDARD DIODE, 300A, 400V, DO-9; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 50) - SCHOTTKY RECTIFIER CMN CTHD 20A TO-220AB; DIODE CONFIGURATION:COMMON CATHODE; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTA. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA. (MINBUY=200) - BRIDGE RECTIFIER, 1PH, 4A, 200V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):4. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Semiconductors GHE40L-SUB
RADWELL VERIFIED SUBSTITUTE Semiconductors SKKD-81/16-SUB
RCA,SK3527, RECTIFIER SILICON CONTROLLED 12.5AMP 600V 40W. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 100KOHM CERMET SEALED TRIMPOT PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 10AMP 400V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 10KOHM CERMET SEALED TRIMPOT PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 2PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 3A 1000V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 3AMP 600V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 3PHASE 5 BLADE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 3PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 40AMP SILICON. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 6 PLATE WITH MOV'S. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 8A 100V TO-220A. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 8AMP 30MA MAX 400V SILICON CONTROLLED. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER ASSEMBLY,400V,70AMP, T70HF40 RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER BRIDGE 25AMP 200V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER BRIDGE DIODE 10AMP 600V 4PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER BRIDGE SINGLE PHASE 6AMP 50-1000V 4PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 2PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 3PIN 45V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 24A, 100V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, SMB, R2U MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 15A, 200V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 15A, 600V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 12AMP, PRV 600V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 170 V, 200 A, 630 MV, DUAL ISOLATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, DUAL COMMON CATHODE, 30 V, 15 A, TO-220AB, 3, 460 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, DUAL COMMON CATHODE, TO-220F,SCHOTTKY,350 0 UA. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 60V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 16A, 45V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2A, 60V V(RRM), SILICON, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 30A, 100V V(RRM), SILICON, D2PAK, TO-263AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 30V V(RRM), SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 40V V(RRM), SILICON, SMA, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 10V V(RRM), SILICON, SMC, B4L1 MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 100V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 40V V(RRM), SILICON, DO-214AB SMC, S54 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 100V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 100V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 12.5A, 35V V(RRM), SILICON, TO-220AB, B2535LG MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 30V V(RRM), SILICON, TO-263AB, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 60V V(RRM), SILICON, TO-263AB 3PINS. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 200V V(RRM), SILICON, D2PAK 3/2. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 100V VRRM, SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 30V VRRM, SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 35V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 45V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 7.5A, 45V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SINGLE, 1 KV, 20 AMP, 1.3 V, 42 NS, 180 AMP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SINGLE, 45 V, 16 A, TO-263AB, 3, 630 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER FAST RECOVERY AXIL LEAD 3AMP. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER HIGH VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER MODULE V-RRM= 2X800V I-FAZ=59A. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER MODULE, 24 V, 3000 W, . FREE 2 YEAR RADWELL WARRANTY
RECTIFIER MODULE, DISCRETE, 1.6 KV, 95 AMP, TO-240 AA. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER PUCK 1.2KV. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER SILICON 12AMP 600V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER SILICON CONTROLLED 4AMP 60V .5W. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 1 AMP, 200-480 VAC, 90-215 VDC, HALF-WAVE . FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 1KV, 4AMP, 2-PIN, ULTRA FAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 25AMP, 50RPM, 50/1000V, 400A,THT MOUNTING,ONE-PHASE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 50V, 4A, SINGLE PHASE, FULL WAVE, BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 6A, 200V, TO-252, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):6A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:1.35V, REVERSE RECOVERY TIME TRR MAX:55NS, FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, BRIDGE, 1-PHASE FULL-WAVE,100V, V(RRM), SIP. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, BRIDGE, 600V, 0.5A, TO269AA. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, BRIDGE, 800V, 40A, PB; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:800V; FORWARD CURRENT IF(AV):40A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS; OPERATING ROHS...
RECTIFIER, DIODE, GENERAL PURPOSE, 600V, 15A, TO220AC, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, DOP-3I, REPETITIVE REVERSE VOLTAGE VRRM MAX: 600 VAC, FORWARD CURRENT IF(AV): 15 AMP, DIODE CONFIGURATION: SINGLE, FORWARD VOLTAGE VF MAX: 3.6V, REVERSE RECOVERY TIME TRR MAX: 35NS, FORWARD SURGE...
RECTIFIER, DUAL COMMON CATHODE, 15A, D2PAK, REPETITIVE REVERSE VOLTAGE VRRM MAX: 45V, FORWARD CURRENT IF(AV): 15A, TO-263, 3PINS, FORWARD VOLTAGE VF MAX: 840MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
RECTIFIER, DUAL, 200V, 30A, TO-247, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:1V, REVERSE RECOVERY TIME TRR MAX:45NS, DIODE CASE STYLE:TO-247ROHS COMPLIANT:...
RECTIFIER, DUAL, 30A, 200V, TO-263; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.18V; REVERSE RECOVERY TIME TRR MAX:22NS; NO. OF PINS:3 PIN...
RECTIFIER, DUAL, 8A, 600V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):8A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:2.8V, REVERSE RECOVERY TIME TRR MAX:35NS, FORWARD SURGE CURRENT ROHS...
RECTIFIER, FAST RECOVERY, SINGLE, 300V REVERSE, 3A FORWARD, 1.1V FORWARD, 10UA REVERSE, 35NS, 100A SURGE, DO-214AB, 6.22MM WIDE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, FAST, 50A, 600V, TO-247. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, FORWARD CURRENT: 8 AMP, MAX SURGE CURRENT: 120 AMP, REVERSE VOLTAGE: 600 V, FORWARD VOLTAGE: 1.3 V, RECOVERY TIME: 75 NS, REVERSE CURRENT: 8 UA, TO-220FPAC, THROUGH HOLE, TURBO...
RECTIFIER, MBR1010 SERIES, SCHOTTKY, 1 PAIR COMMON CATHODE DIODE CONFIGURATION, 100 VDC, 5 AMPS, THROUGH-HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SILICON CONTROLLED, 0.8 AMP, 200V, 0.1 WATT, 200MFD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SILICON CONTROLLED, 12AMP, 200V, TO-220, THRUOGH HOLE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SILICON, DIODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SINGLE PHASE, REPETITIVE REVERSE VOLTAGE, VRRM MAX 200V, FORWARD CURRENT IF(AV) 6A, CASE STYLE D-72, FORWARD VOLTAGE VF MAX 1.2V, 4 PINS, OPERATING TEMPERATURE MAX 150 C. FREE 2...
RECTIFIER, SINGLE, 300V, 6A, TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:300V, FORWARD CURRENT IF(AV):6A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:1.9V, REVERSE RECOVERY TIME TRR MAX:11.5NS, FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, SINGLE, 400V, 5A, TO-220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SINGLE, 600V, 6A, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SINGLE, 8A, 400V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.5V; REVERSE RECOVERY TIME TRR MAX:50NS; FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, THREADED, 4 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER/POWER BLOCK, 1600 KOF, 13X4. FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS 10A,200V,GLASS PASS SUPERFAST,DUAL RECT TO-220-3 . FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS 5 AMP 1200 VOLT TO-220-2 FP. FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS SCHOTTKY BARRIER 200AMP 45-60V,200A 60V SCHOTTKY RECTIFIER , PACKAGE: POWERTAP™ II, PINS=3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS, 50V, 3A, SMC PKG . FREE 2 YEAR RADWELL WARRANTY
RECTRON Semiconductors MB-2505
RECTRON Semiconductors RS1007M
RECTRON Semiconductors RS207L
REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWARD CURRENT IF(AV):3A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-252; NO. OF PINS:4PINS; FORWARD VOLTAGE VF MAX:600MV; FORWARD SURGE CURRENT IFSM MAX:75A; PRODUCT RANGE:MBRD3 SERIES ROHS...
REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-263; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:820MV; FORWARD SURGE CURRENT IFSM MAX:150A ROHS COMPLIANT: YES.
REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):15A, FORWARD VOLTAGE VF MAX:1.3V, REVERSE RECOVERY TIME TRR MAX:19NS, FORWARD SURGE CURRENT IFSM MAX:150A, OPERATING TEMPERATURE MAX:150¦C, DIODE CASE STYLE:TO-247AC ROHS COMPLIANT:...
REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV):6A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-252; NO. OF PINS:4PINS; FORWARD VOLTAGE VF MAX:900MV; FORWARD SURGE CURRENT IFSM MAX:75A ROHS COMPLIANT: YES.
RESISTOR NETWORK 2.2KOHM 50V 2±% 100PPM THICK FILM. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODES & RECTIFIERS 10A,60V,DUAL SCHOTTKY RECT,ISO . FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECT, 20A, 150V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:150V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:720MV, FORWARD SURGE ROHS...
SCHOTTKY RECT, 20A, 200V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:1V, FORWARD SURGE ROHS...
SCHOTTKY RECT, DUAL, 150V, TO-247; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):60A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-247; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:920MV ROHS COMPLIANT: YES.
SCHOTTKY RECTIFIER COMMON CATHODE 20A TO-220AB; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(A. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-220AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-220AB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:570MV ROHS COMPLIANT:...
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AD; REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-247AD; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:550MV ROHS COMPLIANT:...
SCHOTTKY RECTIFIER, 10A, 45V TO-220; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):10A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-220; NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:840MV; PRODUCT RANGE:- ROHS COMPLIANT:...
SCHOTTKY RECTIFIER, 120V, 40A, TO-220AB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 250 V, 40 A, SINGLE, TO-263, 3 PINS, 860 MV. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 60A, 45V, DO-5, REPETITIVE REVERSE VOLTAGE VRRM MAX:45V, FORWARD CURRENT IF(AV):60A, FORWARD VOLTAGE VF MAX:840MV, DIODE MODULE CONFIGURATION:SINGLE , PRODUCT RANGE:-, DO-5, 2 PINS, ROHS COMPLIANT: YES. FREE...
SCHOTTKY RECTIFIER, 7.5A, 45V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):7.5A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-220AC; NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:840MV ROHS COMPLIANT: YES. FREE...
SCHOTTKY RECTIFIER, CMN CTHD, 15A TO-247; DIODE TYPE:SCHOTTKY; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWA. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, COMMON CATHODE, 10A, D-PACK, REPETITIVE REVERSE VOLTAGE VRRM MAX:35V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-252 (DPAK), NO. OF PINS:4PINS, BREAKDOWN VOLTAGE:35V ROHS COMPLIANT: YES.
SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:35V, FORWARD CURRENT IF(AV):15A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:840MV ROHS COMPLIANT:...
SCHOTTKY RECTIFIER, COMMON CATHODE, 25 AMP, REPETITIVE REVERSE VOLTAGE VRRM MAX:45V, DIODE CONFIGURATION: DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220FP, NO. OF PINS: 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR...
SCHOTTKY RECTIFIER, COMMON CATHODE, 30 AMP, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX: 45V, DIODE CONFIGURATION: DUAL COMMON CATHODE, DIODE CASE STYLE: TO-220AB, NO. OF PINS: 3 PINS, FORWARD VOLTAGE VF...
SCHOTTKY RECTIFIER, DUAL, 40V/60A, TO247 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, DUAL, 65V/20A, TO220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, STPS10170C SERIES, 10 AMP, 170V, D2PAK-2, TO-263, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:250V, FORWARD CURRENT IF(AV):40A, DIODE CONFIGURATION:SINGLE , DIODE CASE STYLE:TO-220AC, NO. OF PINS:2PINS, FORWARD VOLTAGE VF MAX:970MV, ROHS COMPLIANT: YES. FREE 2 YEAR...
SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
SEMICONDUCTOR Semiconductors IN4436FS
SENSITRON, RB155, RECTIFIER, 1.5AMP, 4PIN. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,100V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,200V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,200V V(DRM),80A I(T),TO-208AC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,300V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,400V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,500V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,50V V(DRM) ,25A I(T) ,TO-208AA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,50V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,600V V(DRM),10A I(T),TO-220, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,600V V(DRM),850A I(T),TO-200VAR58, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLER RECTIFIER, 20 AMP, 400 V, OPERATING TEMPERATURE: -40 TO +150ºC, POWER DISSIPATION: 0.5-20 WATT. FREE 2 YEAR RADWELL WARRANTY
SILICON RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
SM . FREE 2 YEAR RADWELL WARRANTY
SM, 500 VAC, 5 MAX, 7" ANTI STATIC BAR, . FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL DIODE, 100 V, 8 A, 710 MV, 250 A, 175 C ROHS COMPLIANT: YES, D2PAK TO-263. FREE 2 YEAR RADWELL WARRANTY
SOFT RECOVERY DIODE, DC COLLECTOR CURRENT:75A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):3.6V, POWER DISSIPATION PD:370W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150 C, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE...
SOLID STATE INC Semiconductors KBPC3508
SOLID STATE INC Semiconductors KBPC5010
SPECIALTY ANALOG CIRCUIT, PZFM5, VOLTAGE DOUBLER / BRIDGE RECTIFIER AUTOMATIC SWITCH IC. FREE 2 YEAR RADWELL WARRANTY
STANDARD BRIDGE RECTIFIER, 8-200 AMP, 50-1000V, 1 MHZ, 94 PF, CONFIGURATION: QUAD, 4 PIN . FREE 2 YEAR RADWELL WARRANTY
STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR NORD GHE40L, RECTIFIER, 1 AMP, 200-480 VAC, 90-215 VDC, HALF-WAVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SEMIKRON SKKD-81/16, BRIDGE RECTIFIER MODULE, DIODE; SINGLE DIODE; 1.6KV; IF: 80A; SCREW. FREE 2 YEAR RADWELL WARRANTY
T0-218 ULTRAFAST RECTIFIER 30 AMP. FREE 2 YEAR RADWELL WARRANTY
THREE-PHASE BRIDGE RECTIFIER, 800V, 15A, MAX. FORWARD IMPULSE CURRENT 200A, ROUND PIN LEADS . FREE 2 YEAR RADWELL WARRANTY
THYRISTOR MODULE, 600V; BRIDGE RECTIFIER, SINGLE PHASE - SCR; PEAK REPETITIVE OFF-STATE VOLT, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:60MA; CURRENT IT AV:25A; ON STATE RMS CURRENT IT(RMS):25A;. FREE 2 YEAR...
ULTRA FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AD; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:50NS ROHS COMPLIANT: YES.
ULTRAFAST RECTIFIER, CMN CTHD 30A SOT-93; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE TYPE:FAST RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V;. FREE 2 YEAR RADWELL WARRANTY
ULTRAFAST RECTIFIER, CMN CTHD 30A SOT-93; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE TYPE:FAST RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V;. FREE 2 YEAR RADWELL WARRANTY
ULTRAFAST RECTIFIER, COMMON CATHODE 16A, D2PAK; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:975MV; REVERSE RECOVERY TIME TRR MAX:35NS ROHS COMPLIANT: YES.
VOLTAGE REGULATOR 3TERMINAL NEGATIVE FIXED 12V. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>