Kyocera North America Schottky 40V 60A Diode and Rectifier KCQ60A04

Description
Diode Schottky 40V 60A 3-Pin(3+Tab) TO-247 Product overview: KCQ60A04 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KCQ60A04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 60A 3-Pin(3+Tab) TO-247 Product overview: KCQ60A04 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KCQ60A04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 60A Diode and Rectifier - 280-KCQ60A04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 60A Diode and Rectifier
280-KCQ60A04
Schottky 40V 60A Diode and Rectifier 280-KCQ60A04
Diode Schottky 40V 60A 3-Pin(3+Tab) TO-247 Product overview: KCQ60A04 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KCQ60A04 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 60A 3-Pin(3+Tab) TO-247 Product overview: KCQ60A04 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KCQ60A04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 478-KCQ60A04-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
478-KCQ60A04-ND
Diode Arrays 478-KCQ60A04-ND
Diode Array 1 Pair Common Cathode Schottky 40V 60A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 40V 60A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - KCQ60A04 - 1192777-KCQ60A04 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - KCQ60A04
1192777-KCQ60A04
Diodes, Rectifiers - Arrays - KCQ60A04 1192777-KCQ60A04
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 1192777-KCQ60A04 Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Manufacturer Homepage: www.niec.co.jp Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 30A Current - Reverse Leakage at Vr: 25mA at 40V

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 1192777-KCQ60A04
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Manufacturer Homepage: www.niec.co.jp
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 580mV at 30A
Current - Reverse Leakage at Vr: 25mA at 40V

Buy Now
Bridge Rectifier - 136274818 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
136274818
Bridge Rectifier 136274818
SCHOTTKY RECTIFIER, DUAL, 40V/60A, TO247 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER, DUAL, 40V/60A, TO247 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - KCQ60A04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
KCQ60A04
Discrete Semiconductor Products - Diodes - Rectifiers KCQ60A04
DIODE ARR SCHOTT 40V 60A TO247

DIODE ARR SCHOTT 40V 60A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 280-KCQ60A04 478-KCQ60A04-ND 1192777-KCQ60A04 136274818 KCQ60A04
Product Name Schottky 40V 60A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - KCQ60A04 Bridge Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Package TO-247; TO-247-3 TO-247
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data