Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Manufacturer: Diodes Incorporated
Win Source Part Number: 016667-GBU406
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
BRIDGE RECTIFIER DIODE, 1 PHASE, 2.4A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 600V 4A GBU
BRIDGE RECT 1PHASE 600V 4A GBU
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | GBU406DI-ND | 016667-GBU406 | GBU406 | 24686015 | GBU406 | GBU406 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBU406 | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SIP, GBU | GBU | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase |