Rectifier, Fairchild, GBPC2502
Rectifier, Fairchild, GBPC2502
Rectifier, Fairchild, GBPC2502
Bridge Rectifier Diode, 1 Phase, 25A, 200V V(RRM), Silicon
Win Source Part Number: 1368081-GBPC2502
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Bulk
Product Status: Active
Package / Case: 4-Square, GBPC
Supplier Device Package: GBPC
Base Product Number: GBPC25
Technology: Standard
Mounting Type: QC Terminal
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 200 V
Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 200V QC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 200V, FORWARD CURRENT IF(AV) 25A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF MAX 1.1V, NO. OF PINS 4PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 25A Bridge Rectifier
BRIDGE RECT 1PHASE 200V 25A GBPC
BRIDGE RECT 1PHASE 200V 25A GBPC
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 8023240 | 8023240P | GBPC2502 | 1368081-GBPC2502 | GBPC2502-ND | 16120568 | GBPC2502 | GBPC2502 | 598-GBPC2502 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | BRIDGE RECT 1PHASE 200V 25A GBPC | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||||
| Package | Gbpc | GBPC | GBPC-B/S | 4-Square, GBPC | GBPC | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Life Cycle Stage | Active | Declining |