BRIDGE RECT 1PHASE 800V 6A KBJ Product overview: KBJ608G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBJ608G can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Through Hole KBJ
Manufacturer: Diodes Incorporated
Win Source Part Number: 070432-KBJ608G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: KBJ
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
BRIDGE RECT 1PHASE 800V 6A KBJ
BRIDGE RECTIFIER, 1PHASE, 800V, 6A, KBJ, 4 PIN SIP. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-KBJ608G | KBJ608GDI-ND | 070432-KBJ608G | KBJ608G | KBJ608G | 163028049 |
| Product Name | 800V 6A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - KBJ608G | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier |
| Package | Tube | 4-SIP, KBJ | KBJ | |||
| RoHS Compliant | RoHS | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge |