600V 30A Ultrafast Rectifier, SOT-93, 150A Surge Product overview: MUR3060PTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, 150A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3060PTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-218-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1081156-MUR3060PTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-93
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
ULTRAFAST RECTIFIER, COMMON CATHODE 30A SOT-93; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; Diode Case Style:SOT-93RoHS Compliant: Yes
DIODE ARRAY GP 600V 15A SOT93
DIODE ARRAY GP 600V 15A SOT93
ULTRAFAST RECTIFIER, CMN CTHD 30A SOT-93; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE TYPE:FAST RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V;. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-MUR3060PTG | MUR3060PTGOS-ND | 1081156-MUR3060PTG | 26K4705 | MUR3060PTG | MUR3060PTG | 18700461 |
| Product Name | 600V 30A 150A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MUR3060PTG | Ultrafast Rectifier, Common Cathode 30A Sot-93; Repetitive Peak Reverse Voltage Onsemi | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier |
| Package | Rail/Tube | TO-218-3 | SOT-93 | SOT-93RoHS Compliant: Yes | TO-218-3 | ||
| RoHS Compliant | RoHS | ||||||
| IO | 15 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Arrangement | Common Catode | Common Catode |