Manufacturer: IXYS
Win Source Part Number: 813797-FUO50-16N
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 50A
Supplier Device Package: ISOPLUS i4-PAC
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: i4-Pac -5
Voltage - Peak Reverse (Maximum): 1.6kV
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 15A
Current - Reverse Leakage at Vr: 20μA at 1600V
Bridge Rectifier Three Phase Standard 1.6kV Through Hole ISOPLUS i4-PAC™
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 20A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 50 Amps 1600V
BRIDGE RECT 3P 1.6KV 50A I4-PAC
| Win Source Electronics | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 813797-FUO50-16N | FUO50-16N-ND | 106332677 | FUO50-16N | FUO50-16N |
| Product Name | Bridge Rectifiers - FUO50-16N | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Three Phase | ||||
| VF | 1.15 volts | 1.15 volts | |||
| IR | 0.0200 mA | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |